EN
  • EN
  • DE

TDA1517P/N3

Part No TDA1517P/N3
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 6W STER 18HDIP / Audio Amp Speaker 2-CH Stereo 6W Class-B 18-Pin HDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class B
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 6W x 2 @ 4 Ohm
Supply Voltage - Operating 6 V to 18 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-HDIP
Dimension 18-DIP (0.300", 7.62mm) Exposed Pad
Win Source Part Number 053084-TDA1517P/N3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TDA1517P
Introduction Date December 15, 1995
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA1517P/N3 CAD Model

Description

Product Overview: TDA1517P/N3 from NXP

The TDA1517P/N3 is a high-quality audio amplifier integrated circuit (IC) produced by NXP Semiconductors, a leader in the industry known for its cutting-edge technology and reliable components. This IC is designed to deliver robust performance for a wide range of audio applications. With its compact design and powerful output, the TDA1517P/N3 is an ideal solution for those looking to enhance their audio systems without compromising on space or power.

Key Features

  • Power Output: The TDA1517P/N3 offers an impressive 2 x 6 W stereo power output, capable of driving speakers with sufficient volume and clarity for most standard audio applications.
  • Supply Voltage Range: It operates over a wide supply voltage range of 6 V to 18 V, providing flexibility in various power environments and ensuring compatibility with a broad range of other components.
  • Low Distortion: The device is engineered to maintain low total harmonic distortion (THD), ensuring high-fidelity sound reproduction that is true to the original recording.
  • Thermal Protection: Built-in thermal protection helps prevent the IC from overheating, thereby enhancing its reliability and longevity.
  • Short-circuit Resistant: The TDA1517P/N3 is designed to be resistant to short-circuits, offering an additional layer of protection for the IC and the surrounding circuitry.

Applications

The TDA1517P/N3 is versatile enough to be used in a variety of audio applications. It is particularly well-suited for:

  • Portable audio devices
  • Mini and micro component stereo systems
  • Television sound systems
  • Boomboxes
  • PC audio

Quality and Reliability

As with all NXP products, the TDA1517P/N3 is manufactured to the highest standards of quality and reliability. It undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements expected by consumers and professionals alike. Whether for personal or professional use, the TDA1517P/N3 from NXP stands as a testament to the dedication to excellence that NXP Semiconductors is known for.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4692 $58.7680
100+ $1.2058 $120.5800
150+ $1.1677 $175.1550
205+ $1.1307 $231.7935
265+ $1.0926 $289.5390
355+ $0.9794 $347.6870
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess