EN
  • EN
  • DE

TDA1510AQ

Part No TDA1510AQ
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 24 W BTL or 2 x 12 W stereo car radio power amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1265862-TDA1510AQ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1510AQ CAD Model

Description

Introducing the TDA1510AQ Audio Power Amplifier by NXP

The TDA1510AQ is a high-fidelity audio power amplifier integrated circuit brought to you by NXP Semiconductors. Designed to deliver exceptional sound quality with a high power output, this robust IC is an ideal solution for automotive audio applications as well as high-end consumer audio systems. Its ability to drive powerful audio with clarity and precision makes it an excellent choice for enthusiasts and professionals alike.

Key Features of the TDA1510AQ

  • Power Output: The TDA1510AQ offers an impressive 24 Watts of continuous average power per channel into a 4-ohm load, with less than 1% total harmonic distortion plus noise (THD+N), ensuring loud and clear audio reproduction without compromising on sound quality.
  • Flexibility: This amplifier is designed to operate over a wide supply voltage range, accommodating the varying electrical environments of car audio systems and home audio setups.
  • Protection Circuits: The device includes a variety of protection features such as short-circuit protection, thermal overload protection, and a mute function. These ensure the longevity of both the amplifier and the speakers it is connected to.
  • Minimal External Components: The TDA1510AQ is designed to work with a minimal number of external components, simplifying the design and reducing the overall system cost.
  • Quality Sound: With its low distortion and noise levels, the amplifier IC guarantees high-quality sound output, making it suitable for applications where audio performance is critical.

Applications

The versatility of the TDA1510AQ makes it a top choice for a range of audio applications. It can be used in:

  • Car audio systems as the main amplifier for standard or high-end sound setups.
  • Home stereo systems, particularly in compact audio devices where space is at a premium.
  • Self-powered speakers, including computer and multimedia speaker systems.
  • Public address systems where reliability and sound clarity are essential.

With its exceptional performance and reliability, the TDA1510AQ from NXP stands out as a premium choice for any audio amplification need. Whether you're designing a car audio powerhouse or a compact home entertainment system, this IC promises to deliver the quality and power your project demands.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess