Product Overview: NXP TDA10028HN/C1518
The NXP TDA10028HN/C1518 is a cutting-edge silicon tuner designed to deliver superior performance in digital television broadcasting reception. This high-definition silicon tuner is an integral component for television and set-top box manufacturers who are looking to provide their customers with crystal-clear image quality and robust signal reception.
Key Features
- Advanced Demodulation: This product supports advanced modulation schemes, including QPSK, 16QAM, and 64QAM, making it versatile for various digital broadcasting standards.
- High Integration: The TDA10028HN/C1518 integrates several functions into a single chip, reducing the need for additional components and simplifying the design of the end product.
- Low Power Consumption: Designed with energy efficiency in mind, this tuner consumes minimal power, contributing to the energy-saving features of the final product.
Applications
The TDA10028HN/C1518 is ideal for a wide range of applications in the consumer electronics market. Its primary use is in:
- Digital Televisions
- Set-Top Boxes
- Personal Video Recorders (PVRs)
- PC TV Cards
Performance and Reliability
NXP's commitment to quality ensures that the TDA10028HN/C1518 meets high standards of performance and reliability. The tuner's ability to lock onto signals even in challenging conditions makes it a preferred choice for manufacturers looking to offer a seamless viewing experience.
Technical Specifications
The technical specifications of the TDA10028HN/C1518 include:
- Frequency range: 47 to 862 MHz
- Supply voltage: 3.3V
- Operating temperature range: -20°C to 70°C
- Package: HVQFN40
Conclusion
With its advanced features and reliable performance, the NXP TDA10028HN/C1518 is an excellent choice for manufacturers aiming to enhance the digital broadcasting experience for consumers. Its high level of integration, energy efficiency, and support for multiple modulation schemes make it a versatile and future-proof component for a variety of multimedia applications.