EN
  • EN
  • DE

SVF322R3K1CKU2

Part No SVF322R3K1CKU2
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MCU 32BIT ROMLESS 176LQFP / ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 266MHz, 133MHz 176-HLQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series Vybrid, VF3xxR
Package Bulk
Core Processor ARM® Cortex®-A5 + Cortex®-M4
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 266MHz, 133MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR2, DDR3, DRAM
Graphics Acceleration Yes
Display & Interface Controllers DCU, GPU, LCD, VideoADC, VIU
Ethernet 10/100Mbps (2)
USB USB 2.0 OTG + PHY (1)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-HLQFP (24x24)
Additional Interfaces CAN, I²C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART
Base Product Number SVF322
Other Names 935324701557
Standard Package 40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Win Source Part Number 1261901-SVF322R3K1CKU2
Ultra Librarian 3D Model Ultra Librarian SVF322R3K1CKU2 CAD Model

Description

The SVF322R3K1CKU2 is a state-of-the-art semiconductor product from NXP Semiconductors, a leading technology company known for its innovative and high-performance solutions. This product is designed to cater to the demanding needs of modern electronics, offering a robust feature set that makes it suitable for a wide range of applications.

Key Features

  • High Integration: The SVF322R3K1CKU2 integrates multiple functionalities into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Energy Efficiency: With an emphasis on power conservation, this product is engineered to operate with minimal power consumption, making it ideal for battery-powered devices and applications where energy efficiency is paramount.
  • Advanced Technology: Utilizing the latest semiconductor technologies, the SVF322R3K1CKU2 offers improved performance and reliability, ensuring that it can handle the rigorous demands of modern electronic devices.
  • Versatility: The product's versatile nature allows it to be used across various industries, including automotive, industrial, consumer electronics, and more.

Applications

NXP's SVF322R3K1CKU2 is designed to be flexible and is suitable for a multitude of applications. This includes but is not limited to embedded systems, IoT devices, smart home technology, automotive modules, and industrial control units. Its high integration and energy efficiency make it particularly well-suited for portable and wearables technology where space and power are at a premium.

Quality and Reliability

NXP is committed to delivering products that meet the highest standards of quality and reliability. The SVF322R3K1CKU2 is manufactured using rigorous testing and validation processes to ensure it performs to specifications under varying conditions. Customers can trust this product to provide long-term and stable operation in their electronic projects.

Support and Resources

NXP provides comprehensive support and resources for the SVF322R3K1CKU2, including detailed datasheets, technical documentation, application notes, and design guides. This ensures that developers have the necessary tools and information to integrate the product into their designs with confidence.

You May Also Be Interested in

Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess