EN
  • EN
  • DE

SSTVN16859BS,157

Part No SSTVN16859BS,157
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC BUFFER DDR 13BIT 56-HVQFN / Registered Buffer with SSTL_2 Compatible I/O for DDR IC 56-HVQFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Logic Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.3V ~ 2.7V
Number of Bits 13, 26
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-HVQFN (8x8)
Base Product Number SSTVN1
Other Names 935276955157,SSTVN16859BS,SSTVN16859BS
Standard Package 1,300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256323-SSTVN16859BS,157
Ultra Librarian 3D Model Ultra Librarian SSTVN16859BS,157 CAD Model

Description

The SSTVN16859BS,157 is a high-performance, application-specific integrated circuit (ASIC) from NXP Semiconductors designed to cater to the demanding needs of modern electronic systems. This product is a testament to NXP's commitment to providing innovative solutions that enhance system performance, reliability, and efficiency.

Key Features

  • Advanced Technology: Manufactured with state-of-the-art semiconductor technology, the SSTVN16859BS,157 offers exceptional performance and durability.
  • High-Speed Operation: This device is engineered to operate at high speeds, making it suitable for applications that require fast data processing and throughput.
  • Low Power Consumption: Designed with power efficiency in mind, it consumes minimal power, making it ideal for portable and battery-operated devices.
  • Compact Size: The compact form factor of the SSTVN16859BS,157 allows for easy integration into space-constrained designs without compromising functionality.

Applications

The versatility of the SSTVN16859BS,157 makes it suitable for a wide range of applications, including but not limited to:

  • High-speed data communication systems
  • Computing and data storage devices
  • Consumer electronics
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

NXP Semiconductors is known for its rigorous quality control and the SSTVN16859BS,157 is no exception. Each unit undergoes stringent testing to ensure it meets the highest standards of quality and reliability. This commitment to excellence ensures that customers receive a product that not only performs well but also stands the test of time.

Technical Support and Documentation

Customers can access comprehensive technical support and detailed documentation for the SSTVN16859BS,157, including datasheets, application notes, and design resources. NXP's dedicated support team is available to assist with any technical inquiries or design challenges, ensuring a smooth integration of the product into customer applications.

You May Also Be Interested in

Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess