EN
  • EN
  • DE

SSTV16857DGV,118

Part No SSTV16857DGV,118
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC REG DRIVER 14BIT 48TSSOP / Registered Buffer with SSTL_2 Compatible I/O for DDR IC 48-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr NXP USA Inc.
Series 74SSTV
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.3V ~ 2.7V
Number of Bits 14
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 48-TSSOP
Base Product Number SSTV16857
Other Names 935270668118,SSTV16857DGV-T,SSTV16857DGV-T
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256319-SSTV16857DGV,118
Ultra Librarian 3D Model Ultra Librarian SSTV16857DGV,118 CAD Model

Description

The SSTV16857DGV,118 is a high-performance, 16-bit universal bus transceiver designed by NXP Semiconductors. This integrated circuit is engineered to facilitate bidirectional communication between two buses. The device's versatility is evident in its ability to operate with a 3.3V or 2.5V power supply, making it suitable for interfacing with lower voltage systems while maintaining TTL compatibility.

Key Features

  • High-Speed Data Transfer: The SSTV16857DGV,118 is capable of high-speed data transfer, which is essential for modern digital applications requiring efficient and rapid communication between components.
  • Wide Voltage Range: With support for both 3.3V and 2.5V power supplies, this device offers flexibility in various system designs, ensuring compatibility with a broad range of digital logic levels.
  • Low Power Consumption: Designed with power efficiency in mind, it minimizes power consumption, which is critical for battery-powered and energy-sensitive applications.
  • Bus-Hold Data Inputs: The bus-hold feature on data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Flow-Through Pinout: The flow-through architecture of the pinout simplifies PCB layout by easing the routing of traces between the microprocessor and the memory or peripheral devices.

Applications

The SSTV16857DGV,118 is ideal for a range of applications, including:

  • Memory Interfacing
  • Data Communication
  • Server and Networking Equipment
  • Embedded Systems
  • Signal Bridging

Package and Quality

Encased in a TSSOP48 package, the SSTV16857DGV,118 offers a compact footprint for space-constrained applications. It adheres to the stringent quality standards set by NXP Semiconductors, ensuring reliability and performance in even the most demanding environments.

Whether you are designing a high-speed data interface or looking for a reliable bus transceiver for your next project, the SSTV16857DGV,118 from NXP Semiconductors is an excellent choice that combines performance, versatility, and reliability.

You May Also Be Interested in

Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess