The SSTV16857DGG,518 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors. This IC is a part of NXP's extensive range of logic devices, specifically crafted to cater to the needs of modern digital systems. The SSTV16857DGG,518 is a 16-bit universal bus transceiver with 3-state outputs, facilitating bidirectional communication between two buses.
Key Features
- Type: 16-bit universal bus transceiver
- Logic Family: SSTV
- Output Type: 3-state
- Package / Case: TSSOP-56
- Operating Temperature: -40°C to +85°C
- Supply Voltage: 2.3V to 3.6V
- Propagation Delay Time: Optimized for high-speed operation
The SSTV16857DGG,518 is designed for low-voltage operation, making it compatible with modern low-power systems. It supports a wide range of supply voltages from 2.3V to 3.6V, ensuring flexibility across different applications and compatibility with various logic levels.
Applications
This IC is versatile and can be employed in various applications, including:
- Communication infrastructure
- High-speed data paths
- Memory interface circuits
- Servers and networking equipment
- Signal gating
The SSTV16857DGG,518 is housed in a slim TSSOP-56 package, which is suitable for space-constrained applications. Its extended temperature range from -40°C to +85°C allows for deployment in industrial environments where temperature extremes are common.
Quality and Reliability
NXP Semiconductors is renowned for its commitment to quality and reliability. The SSTV16857DGG,518 is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the high standards expected from a leading semiconductor manufacturer.
Whether you're designing a complex digital system or looking to upgrade existing infrastructure, the SSTV16857DGG,518 from NXP offers the performance, reliability, and flexibility needed to meet your requirements.