EN
  • EN
  • DE

SSTV16857DGG,512

Part No SSTV16857DGG,512
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC REG DRIVER 14BIT 48TSSOP / Registered Buffer with SSTL_2 Compatible I/O for DDR IC 48-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr NXP USA Inc.
Series 74SSTV
Package Tube
Product Status Obsolete
Logic Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.3V ~ 2.7V
Number of Bits 14
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number SSTV16857
Other Names 935268661512,SSTV16857DGG,SSTV16857DGG
Standard Package 39
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256315-SSTV16857DGG,512
Ultra Librarian 3D Model Ultra Librarian SSTV16857DGG,512 CAD Model

Description

Introducing the NXP SSTV16857DGG,512: A High-Performance Logic Interface Device

The NXP SSTV16857DGG,512 is a state-of-the-art, high-bandwidth bus switch from one of the leading semiconductor manufacturers in the industry. This device is specifically designed to provide a seamless and efficient interface between two buses of different sizes. Its primary application lies in facilitating the smooth transfer of data within high-speed systems, making it an ideal component for advanced computing and communication devices.

Key Features

  • Logic Type: Bus Switch
  • Number of Channels: 16
  • Number of Inputs/Outputs: 32-bit (16-bit bus interface)
  • High-Speed Operation: Capable of handling fast signal transition, which minimizes propagation delay and enhances system performance.
  • Low On-State Resistance: Ensures minimal signal distortion and power loss, leading to more efficient operation.
  • 5V Tolerant I/O Ports: Provides compatibility with legacy devices operating at higher voltages, ensuring a wide range of application scenarios.
  • Power-Off Protection: Inputs and outputs are designed to be tolerant to power-off conditions, preventing potential damage to the device.
  • Package Type: 56-Pin TSSOP (Thin Shrink Small Outline Package)

Applications

The NXP SSTV16857DGG,512 is versatile and can be integrated into various electronic systems. Its primary applications include, but are not limited to:

  • Data communication systems
  • Signal routing
  • Memory interface bridging
  • Server and networking equipment
  • High-speed data processing units

Quality and Reliability

NXP is renowned for its commitment to quality and reliability, and the SSTV16857DGG,512 is no exception. Manufactured with precision and designed to meet strict industry standards, this component ensures longevity and consistent performance in the most demanding environments.

Environmental Compliance

The SSTV16857DGG,512 is compliant with various environmental standards, including RoHS and Pb-Free, reflecting NXP's dedication to environmentally responsible manufacturing practices.

Whether you're designing a high-speed data server or upgrading a sophisticated communication system, the NXP SSTV16857DGG,512 offers the reliability, efficiency, and high-performance interface solution you need to keep your systems running at peak performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us
Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess