EN
  • EN
  • DE
  • IT

SSTUG32868ET

Part No SSTUG32868ET
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 1.8 V 28-bit 1 : 2 configurable registered buffer with parity for DDR2-1G RDIMM applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1260058-SSTUG32868ET
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSTUG32868ET CAD Model

Description

The NXP SSTUG32868ET is a high-performance, registered clock driver (RCD) designed for use in memory buffer applications. This advanced integrated circuit is part of NXP's portfolio of logic devices, tailored to meet the rigorous demands of modern computing and data storage systems. With its precision engineering and robust feature set, the SSTUG32868ET is an essential component for achieving stable and efficient memory interfacing in servers and high-end computing devices.

Key Features

  • Compatibility: The SSTUG32868ET is engineered to be compatible with DDR3 and DDR3L memory systems, ensuring a broad range of applications in contemporary server architectures.
  • Performance: This device supports high-speed operation, facilitating memory transactions at the speed required by leading-edge computing tasks, enhancing overall system performance.
  • Power Efficiency: Designed with power efficiency in mind, the SSTUG32868ET operates with a minimal power draw, contributing to the energy-saving objectives of modern electronic systems.
  • Stability: It provides exceptional signal integrity, which is crucial for maintaining the stability and reliability of memory communications within a system.
  • Flexibility: With its versatile configuration options, the SSTUG32868ET can be tailored to meet the specific requirements of various applications, ensuring a perfect fit for different system designs.

Applications

The NXP SSTUG32868ET finds its place in a range of applications, predominantly in the server and high-performance computing sectors. It is ideal for:

  • Enterprise servers
  • Data centers
  • High-performance computing clusters
  • Storage bridges
  • Networking equipment

Technical Specifications

The technical specifications of the SSTUG32868ET include:

  • 1.5V/1.35V VDD operation
  • 19-1 configuration register
  • Support for x4, x8, x16 DRAM devices
  • JEDEC standard MO-207

For detailed technical data and application guidance, customers are encouraged to consult the full datasheet and product support documentation available through NXP's official channels.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess