The NXP SSTUB32865ET/G is a high-performance, registered clock driver designed for use in server memory modules and computing applications. This advanced integrated circuit is part of NXP's portfolio of logic devices, offering a combination of low power consumption and high-speed operation to meet the demands of modern computing environments.
Key Features
- Compatibility: The SSTUB32865ET/G is compatible with DDR2 and DDR3 standards, making it versatile for use in a wide range of memory applications.
- Performance: It operates at a high clock frequency, ensuring that data transfer rates meet the requirements of high-speed computing tasks.
- Power Efficiency: Designed with power-saving features, the device minimizes power consumption during operation, which is crucial for energy-sensitive systems.
- Signal Integrity: The device provides excellent signal integrity, which is essential for maintaining the integrity of data signals as they travel across the memory bus.
- Thermal Management: The SSTUB32865ET/G has an efficient thermal design, ensuring reliable performance even under high-temperature conditions.
Applications
The NXP SSTUB32865ET/G is ideal for a variety of applications that require reliable and efficient memory interfacing, including:
- Server Memory Modules
- High-performance Computing Systems
- Enterprise Networking Equipment
- Data Centers
Technical Specifications
The SSTUB32865ET/G offers a robust set of technical specifications:
- Supply Voltage (VDD): 1.8V ±0.1V
- Operating Temperature Range: 0°C to 70°C
- Package: 96-ball LFBGA
- Compliance: Meets or exceeds JEDEC standards
In conclusion, the NXP SSTUB32865ET/G registered clock driver is a cutting-edge solution for memory interface applications, offering a blend of performance, power efficiency, and reliability. Its compatibility with DDR2 and DDR3 memory standards and its ability to maintain signal integrity make it an excellent choice for designers looking to optimize their memory modules and computing systems.