EN
  • EN
  • DE

SSTUA32866EC,518

Part No SSTUA32866EC,518
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC BUFFER 1.8V 25BIT SOT536 / 1:1, 1:2 Configurable Registered Buffer with Parity IC 96-LFBGA (13.5x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Supply Voltage 1.7V ~ 2V
Number of Bits 25, 14
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 96-LFBGA
Supplier Device Package 96-LFBGA (13.5x5.5)
Base Product Number SSTUA3
Other Names 935279441518,SSTUA32866EC-T,SSTUA32866EC-T
Standard Package 3,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256354-SSTUA32866EC,518
Ultra Librarian 3D Model Ultra Librarian SSTUA32866EC,518 CAD Model

Description

The SSTUA32866EC,518 is a high-performance, registered clock driver (RCD) designed and manufactured by NXP Semiconductors. This product is a crucial component in server memory systems, particularly in those that require DDR2, DDR3, and DDR4 SDRAM modules. It is engineered to ensure signal integrity and synchronization across data paths, thereby enhancing the overall performance and stability of server memory modules.

Key Features

  • Compatibility: Supports various DDR standards, making it versatile for use in a wide range of memory applications.
  • Performance: Offers high-speed operation and a robust clock driver design to maintain signal integrity even at high frequencies.
  • Power Efficiency: Designed with power-saving features that minimize energy consumption without compromising performance.
  • Package: Available in a 96-ball plastic ball grid array (PBGA) package that ensures a compact footprint and reliable interconnections.

Applications

The SSTUA32866EC,518 is ideal for server memory systems and can be used in:

  • Data centers and cloud servers
  • High-performance computing (HPC) systems
  • Enterprise servers and storage systems
  • Networking and telecommunications equipment

Technical Specifications

Parameter Value
Supply Voltage (VDD) 1.8V ±0.1V
Operating Temperature 0°C to 70°C
Package Type 96-Ball PBGA
Moisture Sensitivity Level (MSL) 3

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable products. The SSTUA32866EC,518 is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. Customers can trust NXP for consistent and dependable solutions for their memory interface needs.

You May Also Be Interested in

ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess