EN
  • EN
  • DE

SSTU32866EC,518

Part No SSTU32866EC,518
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC BUFFER 1.8V 25BIT SOT536-1 / 1:1, 1:2 Configurable Registered Buffer with Parity IC 96-LFBGA (13.5x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Supply Voltage 1.7V ~ 1.9V
Number of Bits 25, 14
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 96-LFBGA
Supplier Device Package 96-LFBGA (13.5x5.5)
Base Product Number SSTU32
Other Names 935275071518,SSTU32866EC-T,SSTU32866EC-T
Standard Package 3,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256358-SSTU32866EC,518
Ultra Librarian 3D Model Ultra Librarian SSTU32866EC,518 CAD Model

Description

The SSTU32866EC,518 is a high-performance, 25-bit configurable registered buffer designed for 1.8 V operation, and manufactured by NXP Semiconductors. This device is specifically engineered to meet the demands of high-speed signal processing in advanced computing and communications systems. It is an essential component for applications requiring high signal integrity and noise immunity.

Key Features

  • Compatibility: The SSTU32866EC,518 is compatible with DDR2 and DDR3 SDRAM modules, making it a versatile choice for a variety of memory interface applications.
  • Configuration: The device offers a 25-bit wide buffer with a configurable register, allowing for flexible adaptation to specific system requirements.
  • Speed: It supports high-speed data transfer, which is critical for applications such as high-performance computing and data centers.
  • Low Voltage Operation: Designed for 1.8 V operation, the SSTU32866EC,518 is optimized for low-power consumption, contributing to energy-efficient system designs.
  • Robust Design: The buffer provides enhanced signal integrity and noise immunity, ensuring reliable operation even in electrically noisy environments.

Applications

The SSTU32866EC,518 is ideal for a range of applications, including:

  • Server Memory Modules
  • Workstation Memory Modules
  • Communication Infrastructure
  • High-end Computing
  • Data Centers

Technical Specifications

Below are some of the technical specifications of the SSTU32866EC,518:

  • Supply Voltage (VCC): 1.8V ±0.1V
  • Operating Temperature: -40°C to +85°C
  • Package: 96-ball LFBGA

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The SSTU32866EC,518 is subjected to rigorous testing and quality control measures, ensuring that it meets the industry's highest standards for performance and reliability.

You May Also Be Interested in

ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess