EN
  • EN
  • DE

SSL5301T/1J

Part No SSL5301T/1J
Manufacturer NXP / Nexperia
Catalog Board Mount LED Drivers
Description IC LED DRIVER OFFL SWITCHER 8SO / LED Driver 2500uA Supply Current 8-Pin SO T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series GreenChip
Packaging Reel package
Type AC DC Offline Switcher
Topology Flyback, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 8.8V
Voltage Supply MAX 32V
Applications Lighting
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 795451-SSL5301T/1J
Popularity Medium
Supply and Demand Status Limited
Family Name SSL5301T
Introduction Date January 15, 2016
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian SSL5301T/1J CAD Model

Description

Introducing the SSL5301T/1J LED Driver from NXP Semiconductors

The SSL5301T/1J is a state-of-the-art LED driver IC designed and manufactured by NXP Semiconductors, a global leader in the electronics industry. This compact and highly efficient driver is specifically tailored for driving LEDs in general lighting applications. With its advanced features and robust performance, the SSL5301T/1J is an ideal solution for a wide range of lighting products, from residential and commercial lighting to industrial illumination systems.

Key Features of the SSL5301T/1J

  • Precise Current Control: The SSL5301T/1J ensures accurate and consistent current supply to LEDs, which is crucial for maintaining stable light output and color consistency across various lighting conditions.
  • High Efficiency: With its high switching frequency and low power dissipation, the SSL5301T/1J maximizes energy efficiency, leading to reduced energy costs and a lower environmental impact.
  • Dimming Capability: This LED driver supports both analog and PWM dimming, offering flexibility in controlling light intensity and creating the desired ambiance in any setting.
  • Thermal Protection: Built-in thermal shutdown protection ensures the longevity of both the driver and the LEDs by preventing overheating, which can lead to premature failure.
  • Wide Input Voltage Range: The SSL5301T/1J operates over a broad input voltage range, accommodating various power supplies and ensuring compatibility with global voltage standards.
  • Compact Design: Its small footprint allows for integration into space-constrained applications, making it perfect for sleek, modern lighting designs.

Applications

The versatile nature of the SSL5301T/1J LED driver makes it suitable for a multitude of applications, including:

  • Residential LED lighting (e.g., bulbs, downlights)
  • Commercial lighting systems (e.g., office and retail lighting)
  • Architectural and decorative lighting
  • Outdoor and street lighting
  • Emergency lighting solutions

The SSL5301T/1J from NXP Semiconductors represents a blend of performance, efficiency, and reliability. It is an excellent choice for designers and manufacturers looking to create high-quality lighting solutions that meet the demands of today's energy-conscious market.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess