EN
  • EN
  • DE

SSL5001T/1J

Part No SSL5001T/1J
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL SWITCHER 8SO / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Dimming 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Type AC DC Offline Switcher
Topology Flyback, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 14V
Voltage - Supply (Max) 25V
Voltage - Output 9V ~ 12V
Applications Lighting
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SSL50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935300007118,SSL5001T 1J
Standard Package 2,500
Win Source Part Number 1096242-SSL5001T/1J
Ultra Librarian 3D Model Ultra Librarian SSL5001T/1J CAD Model

Description

Introducing the NXP SSL5001T/1J LED Driver IC

The NXP SSL5001T/1J is a cutting-edge LED driver integrated circuit designed to deliver high performance and efficiency for lighting solutions. This advanced IC is tailored for mains dimmable LED applications, offering an optimal combination of features that make it an ideal choice for both professional and consumer lighting products.

Key Features

  • High Integration: The SSL5001T/1J integrates a controller and a MOSFET in one package, simplifying the design of LED lighting systems and reducing the number of external components required.
  • Dimming Capability: This driver IC is compatible with most mains dimmers, providing smooth and flicker-free dimming performance across a wide range of lighting conditions, ensuring a pleasant user experience.
  • Energy Efficiency: With its high level of efficiency, the SSL5001T/1J helps to reduce energy consumption, which is not only beneficial for the environment but also results in cost savings for the end-user.
  • Power Range: The IC is designed to operate over a wide power range, making it suitable for various LED lighting applications from low-power residential lighting to high-power commercial fixtures.
  • Thermal Protection: It includes thermal protection features that prevent overheating, ensuring longevity and reliability of both the IC and the lighting system it powers.

Applications

The NXP SSL5001T/1J is versatile and can be used in a variety of lighting applications, including:

  • Residential indoor lighting
  • Commercial lighting systems
  • Retrofit LED lamps
  • Architectural and decorative lighting

Technical Specifications

The SSL5001T/1J operates within a specific voltage range and is designed to meet the rigorous demands of modern LED lighting systems. It is available in a compact package, allowing for integration into a variety of luminaire designs.

For detailed technical specifications, reference the NXP SSL5001T/1J datasheet which provides in-depth information on electrical characteristics, pin configurations, and application guidelines.

In conclusion, the NXP SSL5001T/1J LED driver IC represents a smart choice for manufacturers and designers looking to create efficient, dimmable, and reliable LED lighting solutions that meet the needs of today's market.

You May Also Be Interested in

On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess