EN
  • EN
  • DE

SSL2101T/DB/FBCB230V,598

Part No SSL2101T/DB/FBCB230V,598
Manufacturer NXP / Nexperia
Catalog Board Mount LED Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr NXP USA Inc.
Package Box
Product Status Obsolete
Current - Output / Channel 400 mA ~ 800 mA
Outputs and Type 1, Isolated
Voltage - Output 9V ~ 23V
Features Dimmable, TRIAC Dimmable
Voltage - Input 207 ~ 253 VAC
Supplied Contents Board(s)
Utilized IC / Part SSL2101
Base Product Number SSL21
Other Names 568-4811,SSL2101TDBFBCB230V598
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283897-SSL2101T/DB/FBCB230V,598
Ultra Librarian 3D Model Ultra Librarian SSL2101T/DB/FBCB230V,598 CAD Model

Description

Introducing the SSL2101T/DB/FBCB230V,598 from NXP

The SSL2101T/DB/FBCB230V,598 is a cutting-edge lighting solution developed by NXP Semiconductors, designed to cater to the growing demand for energy-efficient and high-performance lighting systems. This advanced product is part of NXP's extensive portfolio of lighting solutions that aim to enhance the user experience through innovative technology and design.

Key Features and Benefits

  • Highly Integrated Solution: The SSL2101T/DB/FBCB230V,598 integrates a controller and a MOSFET in a single IC, providing a compact solution for driving LEDs efficiently. This integration simplifies the design process and reduces the overall component count.
  • Flexibility: Designed for versatility, this product supports both non-dimmable and dimmable applications, making it suitable for a wide range of lighting scenarios, from residential to commercial environments.
  • Energy Efficiency: With its high level of integration and optimized performance, the SSL2101T/DB/FBCB230V,598 is capable of achieving excellent energy efficiency, which is crucial for reducing electricity costs and environmental impact.
  • Protection Features: The device includes multiple protection features such as over-temperature protection, under-voltage lockout, and LED open/short circuit protection, ensuring reliability and safety in operation.
  • Wide Input Voltage Range: It operates across a broad input voltage range, accommodating various power supply conditions and making it suitable for global use.

Applications

The SSL2101T/DB/FBCB230V,598 is ideal for a variety of LED lighting applications, including:

  • General purpose LED lighting
  • Architectural lighting
  • Decorative and mood lighting
  • Emergency lighting systems

Technical Specifications

The device boasts a range of technical specifications that underscore its performance capabilities:

  • Supply Voltage: 230V
  • Dimming Capability: Compatible with leading-edge and trailing-edge dimmers
  • High Power Factor: Minimizes power loss and improves energy usage
  • Frequency Operation: Ensures flicker-free lighting and smooth dimming

In conclusion, the SSL2101T/DB/FBCB230V,598 from NXP is a state-of-the-art lighting controller that offers a mix of efficiency, versatility, and reliability. It stands out as an excellent choice for manufacturers and designers looking to create innovative lighting solutions that meet the highest standards of performance and energy conservation.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess