EN
  • EN
  • DE

SPC5747CBK0ACKU6

Part No SPC5747CBK0ACKU6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 176LQFP / e200z2, e200z4 series Microcontroller IC 32-Bit Dual-Core 80MHz, 160MHz 4MB (4M x 8) FLASH 176-LQFP (24x24)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z2, e200z4
Core Size 32-Bit Dual-Core
Speed 80MHz, 160MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Number of I/O 129
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
RAM Size 768K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 48x10b, 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5747
Other Names 568-SPC5747CBK0ACKU6,935380734557
Standard Package 200
MSL Level 3 (168 Hours)
Win Source Part Number 1263888-SPC5747CBK0ACKU6
Ultra Librarian 3D Model Ultra Librarian SPC5747CBK0ACKU6 CAD Model

Description

Product Overview: NXP SPC5747CBK0ACKU6 Microcontroller

The NXP SPC5747CBK0ACKU6 is a cutting-edge microcontroller that is part of the Power Architecture family, designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is built on a dual-core architecture, making it an ideal choice for systems that require parallel processing and high reliability.

Key Features:

  • Advanced Dual-Core Processor: Integrates two e200z7 cores, each capable of operating at speeds up to 264 MHz, providing robust performance for compute-intensive applications.
  • Memory: Comes equipped with a generous 4 MB of Flash memory and 384 KB of RAM, ensuring ample space for complex software stacks and real-time data processing.
  • Enhanced Safety: Features include a Memory Protection Unit (MPU), Error Correction Code (ECC) on both Flash and RAM, and a built-in self-test for the CPU, making it suitable for safety-critical systems up to ASIL-D level as per ISO 26262.
  • Rich Set of Peripherals: Boasts a comprehensive range of peripherals including multiple CAN interfaces, LIN, SPI, and FlexRay, providing versatile connectivity options for various automotive and industrial protocols.
  • Robust Timer Suite: Equipped with an array of timers, such as the System Timer Module (STM), Modular Event Timer (eMIOS), and Periodic Interrupt Timer (PIT), to handle complex timing and control tasks.
  • Low Power Consumption: Designed with energy efficiency in mind, it features several power-saving modes to reduce overall power consumption during idle or low-activity states.
  • Package: Housed in a 176-pin MAPBGA package, the SPC5747CBK0ACKU6 offers a compact footprint while providing sufficient I/O for extensive system functionality.

Applications:

The SPC5747CBK0ACKU6 is versatile enough to be used in a wide range of applications, particularly in the automotive sector, such as engine management, transmission control, chassis control, and advanced driver-assistance systems (ADAS). It's also well-suited for industrial automation, robotics, and other high-performance control systems.

Conclusion:

With its powerful dual-core architecture, extensive memory, and comprehensive suite of peripherals and safety features, the NXP SPC5747CBK0ACKU6 microcontroller is a formidable choice for developers looking to create advanced, reliable, and efficient systems in the automotive and industrial domains.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess