EN
  • EN
  • DE

SPC5743PFK1AMLQ9

Part No SPC5743PFK1AMLQ9
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144LQFP / e200z4 series Microcontroller IC 32-Bit Dual-Core 200MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Package Tray
Core Processor e200z4
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity CANbus, Ethernet, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, LVD, POR, WDT
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC5743
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935331236557
Standard Package 300
Win Source Part Number 978417-SPC5743PFK1AMLQ9
Ultra Librarian 3D Model Ultra Librarian SPC5743PFK1AMLQ9 CAD Model

Description

Introducing the NXP SPC5743PFK1AMLQ9 Microcontroller

The NXP SPC5743PFK1AMLQ9 is a cutting-edge microcontroller that is part of the SPC57x family, designed to meet the high demands of modern automotive and industrial applications. It is built on Power Architecture® technology, which is renowned for its high performance and reliability in critical systems.

Key Features

  • High-Performance Computing: The SPC5743PFK1AMLQ9 features a dual-core 32-bit Power Architecture with a maximum frequency of 120 MHz, providing robust processing capabilities for complex tasks.
  • Advanced Memory: Equipped with 1MB of flash memory and 64KB of RAM, this microcontroller offers ample space for sophisticated applications and algorithms.
  • Enhanced Safety: With an ISO 26262 safety compliance rating, it ensures the highest levels of functional safety, making it suitable for safety-critical automotive applications such as advanced driver-assistance systems (ADAS), engine management, and chassis control.
  • Rich Set of Peripherals: The device comes with a variety of peripherals, including multiple CAN interfaces, LIN interfaces, a FlexRay controller, and numerous timers and ADCs, facilitating flexible and versatile system designs.
  • Low Power Consumption: Designed for efficiency, the SPC5743PFK1AMLQ9 offers low power modes to minimize energy usage during idle or standby states, contributing to the overall energy efficiency of the system.

Robust Security

Security is a paramount concern in today's connected world, and the SPC5743PFK1AMLQ9 addresses this with its advanced security features. It includes a Cryptographic Services Engine (CSE) that supports encryption, decryption, and random number generation, ensuring secure data communication and protection against unauthorized access.

Automotive and Industrial Applications

Designed to thrive in harsh environments, the SPC5743PFK1AMLQ9 is an ideal choice for automotive powertrain systems, body control modules, and industrial control systems. Its robust design ensures reliable operation under extreme temperatures and conditions.

Development Support

NXP provides comprehensive support for the SPC5743PFK1AMLQ9, including development tools, software drivers, and application notes, which help to accelerate the design and development process and reduce time-to-market for engineers and developers.

With its powerful features and dependable performance, the NXP SPC5743PFK1AMLQ9 microcontroller is an excellent choice for designers looking to create sophisticated and secure systems in the automotive and industrial sectors.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1088 $66.3264
7+ $18.1406 $126.9842
10+ $17.5737 $175.7370
14+ $17.0068 $238.0952
18+ $16.4400 $295.9200
24+ $14.7392 $353.7408
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess