EN
  • EN
  • DE

SPC5674KFF0MMS2

Part No SPC5674KFF0MMS2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 473BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor e200z7d
Data Bus Width 32-Bit Dual-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexRay, I2C, LINbus, SPI
Peripherals DMA, POR, PWM, WDT
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Date RAM Size 384K x 8
Supply Voltage 1.14V ~ 5.5V
Data Converters A/D 34x12b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 473-LFBGA
Supplier Device Package 473-MAPBGA (19x19)
Family Part Number SPC5674
Manufacturer Pack Quantity 420
MSL Level 3 (168 Hours)
Win Source Part Number 716377-SPC5674KFF0MMS2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC5674KFF0MMS2 CAD Model

Description

The NXP SPC5674KFF0MMS2 is a cutting-edge microcontroller designed for automotive and industrial applications requiring high levels of processing power, reliability, and efficiency. This powerful MCU is part of NXP's MPC56xx family, which is renowned for its innovative features and robust performance in demanding environments.

Key Features

  • Advanced e200z7 Dual-Core Processor: At the heart of the SPC5674KFF0MMS2 lies a dual-core e200z7 Power Architecture processor, capable of operating at speeds up to 264 MHz. This enables the microcontroller to handle complex computations and multitasking with ease.
  • Enhanced Memory: The device comes equipped with 4 MB of flash memory and 256 KB of RAM, providing ample space for application code and data storage.
  • Robust I/O Capabilities: With numerous communication interfaces, including FlexCAN, DSPI, LINFlex, and Ethernet, the SPC5674KFF0MMS2 offers flexible connectivity options for various peripherals and networks.
  • Integrated Analog Modules: The MCU includes advanced analog modules such as 12-bit analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), which facilitate precise sensor data acquisition and control signal output.
  • Functional Safety: Designed with functional safety in mind, the SPC5674KFF0MMS2 meets the stringent requirements of safety-critical applications, supporting standards such as ISO 26262 for automotive safety.
  • Power Efficiency: Its power-saving modes and efficient architecture make it an excellent choice for applications where power consumption is a critical factor.

Applications

The versatility of the SPC5674KFF0MMS2 makes it suitable for a wide range of applications. It is particularly well-suited for advanced automotive control systems, including engine management, transmission control, and advanced driver assistance systems (ADAS). Additionally, its robust feature set makes it ideal for industrial automation, robotics, and other high-performance embedded systems.

Support and Resources

NXP provides comprehensive support for the SPC5674KFF0MMS2, including development tools, software libraries, and documentation to streamline the design and development process. With NXP's commitment to quality and long-term support, developers can confidently choose the SPC5674KFF0MMS2 for their critical projects.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.1730 $79.1730
2+ $64.9625 $129.9250
3+ $62.9324 $188.7972
4+ $60.9023 $243.6092
5+ $58.8722 $294.3610
6+ $52.7820 $316.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 357 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess