EN
  • EN
  • DE
  • IT

SPC5646CCF0VLT1

Part No SPC5646CCF0VLT1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Product Status Obsolete
Core Processor e200z4d, e200z0h
Core Size 32-Bit Dual-Core
Speed 80MHz/120MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 177
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 33x10b, 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 208-LQFP
Supplier Device Package 208-TQFP (28x28)
Base Product Number SPC5646
Other Names 935321868557
Standard Package 180
MSL Level 3 (168 Hours)
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1263971-SPC5646CCF0VLT1
Ultra Librarian 3D Model Ultra Librarian SPC5646CCF0VLT1 CAD Model

Description

The NXP SPC5646CCF0VLT1 is a robust, high-performance automotive microcontroller designed to meet the demanding requirements of modern vehicle electronics. Built on Power Architecture® technology, this microcontroller is optimized for engine control units and industrial applications where reliability and computational power are critical.

Key Features:

  • Core: Dual e200z4d 32-bit CPU cores running at up to 120 MHz, which includes a variable length encoding (VLE) that optimizes performance and code density.
  • Memory: Equipped with 1.5MB of flash memory and 64KB of RAM, ensuring ample space for complex applications and algorithms.
  • Timers: A variety of timers including Motor Control General Purpose Timer (MCGPT), Periodic Interrupt Timer (PIT), System Timer Module (STM), and Real-Time Counter (RTC) to handle timing-critical tasks efficiently.
  • Communication Interfaces: Multiple communication options such as CAN, LIN, SPI, and FlexRay support ensuring connectivity with other automotive components and networks.
  • Analog-to-Digital Converters: Integrated 12-bit ADCs provide precise measurement capabilities for sensor data.
  • Enhanced Safety Features: Includes a built-in Error Correction Code (ECC) on both flash and RAM, which, along with other safety features, makes it suitable for safety-critical applications.
  • Package: Supplied in a 176-pin LQFP package, designed for space-constrained applications.
  • Temperature Range: Operates within a wide temperature range from -40°C to +125°C, ensuring reliability under various environmental conditions.

Applications:

The SPC5646CCF0VLT1 is ideal for a range of automotive applications, including engine management, transmission control, chassis control, driver assistance systems, and body electronics. Its robust design and advanced features also make it suitable for industrial and aerospace applications where system integrity and performance are non-negotiable.

Why Choose the SPC5646CCF0VLT1?

With its dual-core architecture, extensive memory, and advanced peripherals, the SPC5646CCF0VLT1 from NXP stands out as a microcontroller that can deliver the processing power and reliability required for the most challenging automotive and industrial applications. Its commitment to safety and support for a wide range of communication protocols make it a versatile and secure choice for system designers.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess