The NXP UCODE 8 RFID Chip, model number SL3S5005N0FUD/00BZ, is a state-of-the-art Radio-Frequency Identification (RFID) integrated circuit designed to provide advanced identification and tracking capabilities. This product is particularly suited for applications in retail, logistics, supply chain management, and asset tracking, enabling high-speed inventory and seamless checkout processes.
Key Features
- High Sensitivity: The UCODE 8 chip offers exceptional sensitivity, allowing for long-range detection and reliable performance even in challenging environments.
- Fast Inventory Management: Equipped with rapid inventory capabilities, this chip can significantly reduce the time required for scanning multiple items, enhancing efficiency in retail and warehouse settings.
- Large User Memory: With ample storage space, the SL3S5005N0FUD/00BZ can store extensive data, including serial numbers, product information, and other critical tracking details.
- Global Operation: Designed to operate across various international frequency bands, this chip ensures compatibility and seamless integration with global RFID systems.
- Robust Security: The NXP UCODE 8 chip is equipped with features to safeguard data integrity and prevent unauthorized access, ensuring secure operations.
Technical Specifications
- Frequency range: 860-960 MHz (Global EPC Gen2v2)
- Integrated Circuit (IC) type: UCODE 8
- Memory: EPC up to 128 bits, User Memory 32 bits, TID 96 bits
- Anti-collision: Supports rapid identification of tags in the field
- Data retention: Up to 50 years at 55°C
- Write endurance: 100,000 cycles at 25°C
The NXP UCODE 8 RFID Chip SL3S5005N0FUD/00BZ is a powerful solution for businesses looking to leverage the benefits of RFID technology. With its advanced features and robust performance, it stands as an ideal choice for enhancing operational efficiency, accuracy, and security in various industries.