EN
  • EN
  • DE

SGTL5000XNLA3R2

Part No SGTL5000XNLA3R2
Manufacturer NXP / Nexperia
Catalog Interface - CODECs
Description General Purpose Audio Codec 1ADC / 1DAC Ch 20-Pin QFN EP T/R / IC AUDIO CODEC STEREO 20-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface I2C, Serial, SPI
Number of ADCs / DACs 1 / 1
Sigma Delta No
S/N Ratio, ADCs / DACs (db) Typ 90 / 100
Analog Supply Voltage 1.62 V to 3.6 V
Digital Supply Voltage 1.1 V to 2 V, 1.62 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-QFN Exposed Pad (3x3)
Win Source Part Number 1095627-SGTL5000XNLA3R2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SGTL5000
Introduction Date February 17, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SGTL5000XNLA3R2 CAD Model

Description

The SGTL5000XNLA3R2 is a feature-rich audio codec produced by NXP Semiconductors, designed to provide an optimal audio interface solution for a broad range of applications. This low-power stereo codec incorporates a wide array of features and capabilities, making it an ideal choice for consumer electronics, mobile devices, and other embedded audio applications.

Key Features

  • High-Quality Audio: The codec supports 24-bit audio processing with sampling rates up to 96 kHz, ensuring high-fidelity audio playback and recording.
  • Low Power Consumption: Designed with power efficiency in mind, the SGTL5000XNLA3R2 is suitable for battery-powered devices, contributing to longer battery life.
  • Flexible I/O: It features multiple audio interfaces, including I²S, PCM, and an integrated microphone preamp, providing versatility in connecting various audio sources and sinks.
  • Integrated DSP: An on-board digital signal processor allows for audio enhancements and effects, such as equalization and dynamic range control.
  • Capacitive Touch Inputs: The codec includes capacitive touch inputs for direct user interface interactions, simplifying design and reducing component count.

Applications

The SGTL5000XNLA3R2 is well-suited for a range of applications, such as:

  • Portable and wearable audio devices
  • Smartphones and tablets
  • Wireless speakers and headphones
  • Gaming consoles
  • Home entertainment systems
  • Car audio systems

Technical Specifications

With a wide operating temperature range and available in a compact 32-QFN package, the SGTL5000XNLA3R2 is designed for ease of integration into various design layouts. Its technical specifications ensure that it can meet the demands of modern audio systems while maintaining NXP's reputation for reliability and performance.

Conclusion

The SGTL5000XNLA3R2 from NXP stands out as a versatile and efficient audio codec, offering designers the quality, flexibility, and features needed to create sophisticated audio solutions for today's market.

You May Also Be Interested in

Cirrus Logic Inc.
WM1616 - AC97 HI-FI CODEC + PCM
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Need more? Email Us
Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Cirrus Logic Inc.
STEREO CODEC WITH SPEAKER DRIVER
Need more? Email Us
Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1202 $54.7212
14+ $7.4833 $104.7662
21+ $7.2494 $152.2374
29+ $7.0156 $203.4524
37+ $6.7817 $250.9229
50+ $6.0802 $304.0100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess