EN
  • EN
  • DE

SC28L202A1DGG/G:11

Part No SC28L202A1DGG/G:11
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 56-TSSOP / UART IC 1, UART Channel RS485 256 Byte 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Series IMPACT
Package Tube
Product Status Obsolete
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 1, UART
FIFO's 256 Byte
Protocol RS485
Data Rate (Max) 3.125Mbps
Voltage - Supply 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number SC28
Other Names 935279792112,SC28L202A1DGG/G,SC28L202A1DGG/G
Standard Package 875
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260631-SC28L202A1DGG/G:11
Ultra Librarian 3D Model Ultra Librarian SC28L202A1DGG/G:11 CAD Model

Description

The SC28L202A1DGG/G:11 is a high-performance dual Universal Asynchronous Receiver/Transmitter (UART) integrated circuit from NXP Semiconductors. This device is designed to facilitate serial communication in a wide array of computing and communication applications. It features dual-channel UARTs, each with a 64-byte FIFO, which allows for efficient data buffering during high-speed data transfer operations.

Key Features

  • Dual UART Channels: The SC28L202A1DGG/G:11 contains two independent UART channels, enabling simultaneous bi-directional data transmission and reception.
  • 64-byte FIFO: Each UART comes with a 64-byte transmit and receive FIFO, which significantly reduces the load on the CPU and improves system throughput.
  • High Data Rates: It supports data rates up to 5 Mbps, making it suitable for high-speed serial communication requirements.
  • Programmable Baud Rate Generator: The device includes a programmable baud rate generator, allowing precise selection of baud rates for various communication standards.
  • Modem Control Functions: It provides full modem control capabilities, which can be used to manage modem signals for telecommunication applications.
  • Flexible Interface: The SC28L202A1DGG/G:11 features a versatile interface that is compatible with 3.3V and 5V systems, offering easy integration into a variety of design architectures.
  • Industrial Temperature Range: It operates over an industrial temperature range, making it reliable in extreme conditions.

Applications

The NXP SC28L202A1DGG/G:11 is ideal for applications that require reliable and high-speed serial data communication. It is commonly used in industrial control systems, point-of-sale terminals, networking equipment, and any system that requires a dependable UART interface.

Package and Quality

This component is available in a 48-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint while still providing ease of handling and manufacturing. NXP's commitment to quality ensures that the SC28L202A1DGG/G:11 meets stringent industry standards for performance and reliability.

You May Also Be Interested in

Sipex Corporation
QUAD UART WITH FIFO
Need more? Email Us
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
MaxLinear Inc
IC UART SINGLE 44PLCC / UART IC 1, UART Channel 1 Byte 44-PLCC (16.59x16.59)
Lowest to $20.1698
MaxLinear Inc
IC UART FIFO 64B DUAL 49STBGA
Need more? Email Us
Texas Instruments
IC QUAD UART 64BYTE FIFO 68PLCC
Need more? Email Us
NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
SHANGHAI BELLING CO., LTD.
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1950

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess