EN
  • EN
  • DE

SC28L201A1DGG,118

Part No SC28L201A1DGG,118
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART W/FIFO 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 1, UART
FIFO's 256 Byte
Protocol RS485
Data Rate (Max) 3.125Mbps
Supply Voltage - Operating 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 131278-SC28L201A1DGG,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC28L201A1DGG,118 CAD Model

Description

Product Overview: SC28L201A1DGG,118

The SC28L201A1DGG,118 is a high-performance dual universal asynchronous receiver/transmitter (DUART) integrated circuit from NXP Semiconductors. This advanced communication chip is designed to facilitate serial data exchange between a microprocessor and peripheral devices or between microprocessors in a system. It is an ideal component for applications requiring multiple UART channels, offering a compact and efficient solution for serial communication tasks.

Key Features:

  • Dual Channel: The SC28L201A1DGG,118 features two independent UART channels, each capable of handling serial data transfer efficiently. This dual-channel capability allows for simultaneous data processing on multiple streams, enhancing overall system throughput.
  • Baud Rate: It supports a wide range of baud rates, making it versatile for various communication standards and adaptable to different system requirements.
  • FIFO Buffers: Each UART channel is equipped with transmit and receive FIFO buffers that help to reduce the load on the system CPU and improve data flow management.
  • Programmable Parameters: Users can program various operational parameters such as data format, parity, stop bits, and flow control to match specific communication protocols.
  • Power Management: The device includes power management features to minimize power consumption during idle or low-activity states, making it suitable for power-sensitive applications.

Applications:

The SC28L201A1DGG,118 is extensively used in a variety of applications where reliable serial communication is essential. These include:

  • Industrial control systems
  • Networking equipment
  • Point of sale terminals
  • Telecommunications systems
  • Automotive diagnostics

Package and Quality:

The SC28L201A1DGG,118 comes in a compact 48-pin TSSOP package, making it suitable for space-constrained applications. The device is manufactured by NXP Semiconductors, a leader in the industry known for its commitment to quality and reliability. This product is compliant with industry standard specifications and is subjected to rigorous testing to ensure high performance and dependability.

You May Also Be Interested in

NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess