EN
  • EN
  • DE

SC26C92C1A,518

Part No SC26C92C1A,518
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC DUART 1MBPS 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features UART IC 2, DUART Channel - 8 Byte 44-PLCC (16.59x16.59)
Manufacturer NXP
Package Reel - TR
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.59x16.59)
Family Name SC26C92
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-5047-2, 568-5047-1, SC26C92C1A-T, 568-5047-6, 935051510518, SC26C92C1A518, SC26C92C1A,518-ND, SC26C92C1A-T-ND
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893778-SC26C92C1A,518
Ultra Librarian 3D Model Ultra Librarian SC26C92C1A,518 CAD Model

Description

Product Overview: SC26C92C1A,518 by NXP Semiconductors

The SC26C92C1A,518 is a robust and versatile dual universal asynchronous receiver-transmitter (DUART) developed by NXP Semiconductors. This integrated circuit is designed to facilitate serial communication in microprocessor-based systems by efficiently managing multiple serial data streams.

Key Features

  • Multi-Channel Operation: The device includes two independent UART channels, each capable of handling serial data transfer protocols, making it an ideal solution for systems requiring simultaneous dual-channel communication.
  • Baud Rate Generation: With a flexible baud rate generator, the SC26C92C1A,518 can support a wide range of data transmission speeds, allowing for customization based on specific application requirements.
  • Programmable Parameters: Users can program various parameters such as character length, parity, and stop bits to match the communication standards of connected devices.
  • Buffered Operation: Each UART channel contains a FIFO (First In, First Out) buffer that enhances data handling by reducing the processor's load during high-speed data transfers.
  • Modem Control Interface: Integrated modem control capabilities enable the management of modem signals, ensuring reliable data exchange over long-distance communication links.
  • Multiple Interrupt Levels: The device supports multiple interrupt levels, allowing for prioritized system responses and efficient interrupt handling.

Applications

The SC26C92C1A,518 is suitable for a wide array of applications, including but not limited to:

  • Industrial Control Systems
  • Networking Equipment
  • Point-of-Sale Terminals
  • Computer Peripheral Interfaces

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability. The SC26C92C1A,518 is manufactured with high-quality materials and undergoes rigorous testing to ensure it meets the industry standards for performance and durability. This product is designed to perform reliably in a variety of environmental conditions, making it a trusted choice for critical communication applications.

Ordering Information

The SC26C92C1A,518 is available for order and comes in a standard package. For detailed ordering and pricing information, or to request samples, please contact NXP Semiconductors or an authorized distributor.

You May Also Be Interested in

Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Sipex Corporation
SIPEX LINE DRVR/RECEIVER 2 DRVR
Need more? Email Us
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess