EN
  • EN
  • DE

SC16IS740IPW,112

Part No SC16IS740IPW,112
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description UART Interface IC UART SINGLE W/FIFO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Number of Channels 1 Channel
Data Rate 5 Mb/s
Memory Size 64 B
Operating Supply Current 6 mA
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Mounting Style SMD/SMT
Package / Case TSSOP-16
Packaging Tube
Height 0.95 mm
Length 5.1 mm
Series SC16IS740
Type UART
Width 4.5 mm
Brand NXP Semiconductors
Interface Type I2C/SPI/UART
Operating Supply Voltage 2.5 V, 3.3 V
Product Type UART Interface IC
Standard Pack Qty 96
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian SC16IS740IPW,112 CAD Model

Description

The SC16IS740IPW,112 is a single UART (Universal Asynchronous Receiver/Transmitter) with I2C-bus/SPI interface, including a 64-byte transmit and receive FIFO from NXP Semiconductors. This highly versatile IC is designed to enable seamless serial communication in a variety of embedded systems, particularly where space is at a premium and multiple serial ports are required.

Key Features

  • Interface: The device supports both I2C and SPI protocols, allowing designers to choose the most suitable interface for their application. The I2C-bus can operate up to 400 kbit/s, while the SPI can run up to 4 Mbit/s.
  • Enhanced Buffering: With a 64-byte FIFO for both transmit and receive, the SC16IS740IPW,112 can handle high-speed serial data with reduced processor overhead, improving system efficiency.
  • Programmable Baud Rate: The baud rate generator is programmable to accommodate a wide range of speeds for various communication requirements.
  • Auto Hardware/Software Flow Control: It includes built-in hardware and software flow control capabilities which ensure data integrity during transmission by preventing data overflow.
  • Modem Interface: The device provides a full modem interface, with modem handshake signals, making it suitable for modem applications.
  • IrDA SIR: It integrates an IrDA SIR (Serial Infrared) encoder/decoder, enabling infrared data communication.
  • Multiple Package Options: The SC16IS740IPW,112 is available in a TSSOP16 package, offering a compact footprint for space-constrained applications.

Applications

The SC16IS740IPW,112 is ideal for a wide range of applications that require UART interfaces, such as industrial automation, automotive systems, point of sale machines, and any embedded system that necessitates reliable serial communication. Its small form factor and flexible interface options make it particularly well-suited for portable devices and applications where board space is limited.

Conclusion

In summary, the SC16IS740IPW,112 from NXP is a powerful and flexible solution for adding UART capabilities to a system with minimal design effort. Its extensive feature set and support for multiple communication protocols make it a go-to choice for designers looking to implement efficient, high-speed serial communication in their products.

You May Also Be Interested in

Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8330 $53.1630
26+ $3.9656 $103.1056
40+ $3.8416 $153.6640
54+ $3.7177 $200.7558
70+ $3.5938 $251.5660
94+ $3.2220 $302.8680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,090 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess