EN
  • EN
  • DE

SC16C654BIBM,128

Part No SC16C654BIBM,128
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC QUAD UART 64BYTE 64LQFP / UART IC 4, QUART Channel 64 Byte 64-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 4, QUART
FIFO's 64 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (7x7)
Base Product Number SC16
Other Names 935279068128,SC16C654BIBM-F,SC16C654BIBM-F
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260736-SC16C654BIBM,128
Ultra Librarian 3D Model Ultra Librarian SC16C654BIBM,128 CAD Model

Description

NXP SC16C654BIBM,128 Quad UART with 64-Byte FIFOs

The NXP SC16C654BIBM,128 is a high-performance quad Universal Asynchronous Receiver/Transmitter (UART) with 64-byte FIFOs. This integrated circuit is designed to efficiently manage serial communication in complex systems, making it an ideal choice for applications in telecommunications, industrial control, and any system requiring multiple serial interfaces.

With four independent UART channels, the SC16C654BIBM,128 provides a versatile solution for systems that require high-speed serial data exchange. Each UART channel is capable of handling baud rates up to 5 Mbps, ensuring fast and reliable data transfer. The 64-byte FIFOs for each transmitter and receiver reduce the overhead of CPU intervention, thus improving system efficiency and throughput in multitasking environments.

The device supports a wide range of data formats and includes features such as automatic hardware and software flow control, which helps to prevent data loss during high-speed communication. The SC16C654BIBM,128 also provides modem control functions, making it suitable for modem interface applications.

Designed for flexibility, the SC16C654BIBM,128 operates over a broad voltage range and is compatible with 3.3V and 5V systems. It comes in a compact 64-LQFP (Low-profile Quad Flat Package) that minimizes board space and is ideal for space-constrained applications.

Key features of the SC16C654BIBM,128 include:

  • Four independent UART channels
  • 64-byte FIFOs for each channel to reduce CPU load
  • Up to 5 Mbps serial data rate for high-speed communication
  • Automatic hardware and software flow control
  • Modem control functions for versatile connectivity
  • Wide operating voltage range for 3.3V and 5V systems
  • Compact 64-LQFP packaging for efficient space utilization

The SC16C654BIBM,128 is a robust and reliable solution for applications requiring multiple UART interfaces. Its advanced features and high data rate capabilities make it a standout product for industrial, networking, and communication systems where performance and reliability are paramount.

You May Also Be Interested in

Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
Sipex Corporation
SIPEX LINE DRVR/RECEIVER 2 DRVR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess