EN
  • EN
  • DE

SC16C550BIB48,157

Part No SC16C550BIB48,157
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART SINGLE W/FIFO 48-LQFP / UART IC 1, UART Channel 16 Byte 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Max) 3Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number SC16
Other Names 2156-SC16C550BIB48157-NX,SC16C550BIB48,NXPNXPSC16C550BIB48,157,SC16C550BIB48,954-SC16C550BIB48157,935274388157
Standard Package 1,250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260715-SC16C550BIB48,157
Ultra Librarian 3D Model Ultra Librarian SC16C550BIB48,157 CAD Model

Description

The NXP SC16C550BIB48,157 is a single Universal Asynchronous Receiver/Transmitter (UART) IC, designed to facilitate serial communication for a wide range of applications. This integrated circuit is part of NXP's SC16C550 series, known for its reliability and performance in handling serial data transfer.

Key Features

  • Compatibility: The device is fully compatible with the industry-standard 16C550 UART, ensuring ease of integration into existing systems without the need for extensive reprogramming or redesign.
  • Data Transfer Rates: It supports baud rates up to 1.5 Mbps, making it suitable for high-speed data communication requirements.
  • Enhanced Functionality: The SC16C550BIB48,157 comes with a 16-byte FIFO (first-in, first-out) buffer, which helps to reduce the overhead on the CPU and improves system efficiency during data transmission and reception.
  • Voltage Range: It operates over a wide voltage range, accommodating various power supply specifications and ensuring flexibility in system design.
  • Package Type: The IC is available in a 48-Pin LQFP (Low Profile Quad Flat Package), which is ideal for space-constrained applications while providing reliable electrical contacts.
  • Temperature Range: It is designed to operate over an industrial temperature range, making it suitable for harsh environments.

Applications

The NXP SC16C550BIB48,157 is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Point of Sale (POS) terminals
  • Networking equipment
  • Computer peripheral interfacing
  • Automotive diagnostics

Quality and Support

NXP is a trusted name in the semiconductor industry, providing high-quality components that meet stringent industry standards. The SC16C550BIB48,157 is no exception, offering robust performance for serial communication tasks. Additionally, NXP provides comprehensive technical support and documentation, ensuring that designers and engineers can implement the UART with confidence in their products.

You May Also Be Interested in

Sipex Corporation
SIPEX LINE DRVR/RECEIVER 2 DRVR
Need more? Email Us
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622
Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess