EN
  • EN
  • DE

SAF7751HV/N205ZY

Part No SAF7751HV/N205ZY
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP AUDIO MULTI-TUNER /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr NXP USA Inc.
Series SAF775x
Package Tape & Reel (TR)
Type Audio, Car Signal Processor
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-HLQFP (24x24)
Base Product Number SAF7751
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names 935305733518
Standard Package 1,000
Win Source Part Number 1017680-SAF7751HV/N205ZY
Ultra Librarian 3D Model Ultra Librarian SAF7751HV/N205ZY CAD Model

Description

The SAF7751HV/N205ZY is a high-performance car radio and audio Digital Signal Processor (DSP) designed by NXP Semiconductors. This integrated circuit is tailored for advanced audio processing in automotive infotainment systems, providing a rich and immersive sound experience for drivers and passengers alike.

Key Features

  • Multi-Standard Radio Support: The DSP supports AM, FM, and various digital radio standards, ensuring compatibility with a wide range of broadcasting formats worldwide.
  • Advanced Audio Processing: With its powerful audio processing capabilities, it can handle complex algorithms for sound enhancement, noise reduction, and echo cancellation, delivering high-quality audio output.
  • Integrated Audio Sources: The chip supports a variety of audio sources, including digital inputs for external devices, making it versatile for different audio setups.
  • Customizable Sound Experience: Users can tailor the audio settings to their preferences, thanks to the customizable sound profiles and equalizer settings.
  • Robust Design: Designed for the automotive environment, the SAF7751HV/N205ZY is built to withstand the harsh conditions of in-vehicle use, including temperature fluctuations and vibrations.

Applications

The SAF7751HV/N205ZY is ideal for a range of automotive applications, including:

  • High-end car radios
  • In-car entertainment systems
  • Navigation systems with audio feedback
  • Integrated infotainment systems

Technical Specifications

The SAF7751HV/N205ZY is built on a sophisticated architecture that ensures seamless integration into automotive audio systems. It operates over a wide temperature range and is available in a lead-free package, compliant with current environmental standards.

About NXP Semiconductors

NXP Semiconductors is a leading technology company known for its innovative solutions in the automotive, industrial & IoT, mobile, and communication infrastructure markets. With a focus on secure connectivity for a smarter world, NXP is dedicated to advancing technology for the connected car and beyond.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess