The SAF7730HV/N217 is a high-performance car radio digital signal processor (DSP) designed and manufactured by NXP Semiconductors. This integrated circuit is engineered to meet the demanding requirements of modern car audio systems, offering superior sound quality, advanced signal processing capabilities, and a range of features that enhance the in-car entertainment experience.
Key Features
- Advanced Signal Processing: Equipped with a powerful 24-bit DSP engine, the SAF7730HV/N217 provides exceptional audio processing capabilities, enabling sophisticated algorithms for noise reduction, sound enhancement, and echo cancellation.
- Multi-Standard Support: This DSP supports various broadcast standards, including AM, FM, DAB, and HD Radio, ensuring compatibility with a wide range of radio formats and providing a future-proof solution for car radios.
- Integrated Audio Inputs/Outputs: Multiple audio inputs and outputs are included, allowing for flexible connectivity with external audio sources, amplifiers, and other in-car entertainment components.
- Customizable Sound Profiles: Users can tailor the audio experience to their preferences with customizable sound profiles, including equalization settings, volume levels, and balance/fader controls.
Applications
The SAF7730HV/N217 is ideally suited for a range of automotive audio applications. It is the perfect choice for car manufacturers and aftermarket audio system providers who demand the highest quality in sound processing. Whether it's for a basic car radio or a high-end surround sound system, this DSP offers the flexibility and performance needed to create an immersive audio environment.
Technical Specifications
- Supply Voltage: 8.5V to 9.5V
- Operating Temperature: -40°C to +85°C
- Package: HVQFN144
- Mounting Type: Surface Mount
With its robust design and advanced features, the SAF7730HV/N217 by NXP is a standout solution for automotive audio processing, offering unmatched sound quality and a premium listening experience for drivers and passengers alike.