EN
  • EN
  • DE

SAF4000EL/101S534Y

Part No SAF4000EL/101S534Y
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description SOFTWARE DEFINED RADIO /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Base Product Number SAF4000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Names 568-SAF4000EL/101S534YTR,935374764518
Standard Package 1,000
Win Source Part Number 1090938-SAF4000EL/101S534Y
Ultra Librarian 3D Model Ultra Librarian SAF4000EL/101S534Y CAD Model

Description

The SAF4000EL/101S534Y is a cutting-edge product from NXP Semiconductors, a global leader in automotive, consumer, and industrial semiconductor solutions. This product is designed to cater to the increasing demands of modern electronics, providing a robust and versatile solution for a wide range of applications.

Key Features

  • High Integration: The SAF4000EL/101S534Y integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for electronic systems.
  • Advanced Technology: Utilizing state-of-the-art semiconductor technology, this product offers superior performance and efficiency, making it ideal for high-speed and power-sensitive applications.
  • Reliability: NXP's commitment to quality ensures that the SAF4000EL/101S534Y meets the highest standards of reliability, withstanding the rigors of real-world usage in various environments.
  • Low Power Consumption: Designed with energy efficiency in mind, this product consumes minimal power, contributing to the extended battery life of portable devices and reducing the overall energy footprint of electronic systems.
  • Compatibility: The SAF4000EL/101S534Y is designed to be compatible with a broad range of peripherals and systems, ensuring seamless integration into existing designs and facilitating future upgrades.

Applications

The versatility of the SAF4000EL/101S534Y makes it suitable for a diverse array of applications, including:

  • Automotive systems
  • Consumer electronics
  • Industrial control units
  • Telecommunication infrastructure
  • Internet of Things (IoT) devices

Technical Specifications

The technical specifications of the SAF4000EL/101S534Y include:

  • Integrated circuits (ICs) designed for high performance
  • Robust packaging for durability and longevity
  • Compliance with industry standards for interoperability and safety

Overall, the SAF4000EL/101S534Y from NXP is an exceptional product that offers a blend of performance, efficiency, and reliability. It is engineered to meet the needs of today's complex electronic systems and is backed by NXP's reputation for quality and innovation.

You May Also Be Interested in

Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess