EN
  • EN
  • DE

SAA7388GP

Part No SAA7388GP
Manufacturer NXP / Nexperia
Catalog Misc Products
Description Error correction and host interface IC for CD-ROM ELM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836560-SAA7388GP
Ultra Librarian 3D Model Ultra Librarian SAA7388GP CAD Model

Description

The NXP SAA7388GP is a highly integrated, state-of-the-art chip designed for the automotive industry. This advanced product from NXP Semiconductors is engineered to meet the rigorous demands of in-vehicle systems, providing robust performance and a wide array of features to support the latest applications in car entertainment, navigation, and network management.

Key Features

  • High Integration: The SAA7388GP integrates multiple functions into a single chip, reducing the need for additional components and saving space on the PCB.
  • Performance: Built to deliver high-speed performance, this chip ensures smooth operation of complex tasks and processes.
  • Connectivity: With support for various communication protocols, the SAA7388GP facilitates seamless data exchange within the vehicle's network.
  • Durability: Designed to withstand the harsh conditions of the automotive environment, it maintains reliability over a wide temperature range and under various stress factors.

Applications

The versatility of the SAA7388GP makes it suitable for a broad range of automotive applications, including:

  • Advanced car audio and infotainment systems
  • On-board navigation systems with real-time processing
  • Vehicle network management and diagnostics
  • Driver assistance systems

Technical Specifications

The SAA7388GP boasts technical specifications that cater to the demanding needs of modern vehicles:

  • Supply Voltage: Optimized for automotive power systems.
  • Operating Temperature: Guaranteed performance across a wide temperature range.
  • Package: Offered in a package that is both robust and suitable for automotive applications.

In conclusion, the NXP SAA7388GP is a powerful and versatile chip that offers an optimal solution for automotive manufacturers seeking to enhance the functionality and reliability of their vehicle systems. Its comprehensive feature set and robust design ensure that it can meet the challenges of the ever-evolving automotive industry.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess