The NXP SAA7173HL is a cutting-edge multimedia decoder that is part of NXP Semiconductors' comprehensive product line designed for the modern digital media market. This advanced IC is engineered to meet the rigorous demands of high-quality video and audio decoding in applications such as digital TV, set-top boxes, and multimedia PCs.
Key Features
- Multi-Standard Support: The SAA7173HL supports a wide range of video standards, including PAL, NTSC, and SECAM. This makes it versatile for global use in various video systems.
- High-Quality Video: With its advanced decoding capabilities, the SAA7173HL ensures crisp and clear video playback, enhancing the user experience.
- Audio Processing: The decoder is equipped with audio processing features that support standard audio formats, delivering synchronized audio and video streams.
- Integrated Filters: On-chip filters reduce the need for external components, simplifying the design and reducing system costs.
- Low Power Consumption: The SAA7173HL is designed for energy efficiency, which is critical for portable and battery-powered devices.
Applications
The flexibility and high performance of the SAA7173HL make it suitable for a variety of applications, including:
- Digital TV receivers
- Set-top boxes
- Personal Video Recorders (PVRs)
- Video capture cards
- PC-based multimedia systems
Technical Specifications
The SAA7173HL boasts a robust set of technical specifications that enable it to handle complex multimedia tasks:
- Input Formats: Composite, S-Video, and Component Video
- Output Formats: ITU-R BT.656 and 601
- Analog Video Decoding: 9-bit ADC resolution
- Audio Sampling Rates: 32 kHz, 44.1 kHz, and 48 kHz
With the SAA7173HL, NXP Semiconductors continues to push the boundaries of multimedia technology, providing manufacturers with the tools they need to create the next generation of video and audio devices.