EN
  • EN
  • DE

SAA7133HL/V203

Part No SAA7133HL/V203
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311955-SAA7133HL/V203
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7133HL/V203 CAD Model

Description

Introducing the SAA7133HL/V203 from NXP

The SAA7133HL/V203 is a cutting-edge multimedia capture device from NXP Semiconductors, designed to facilitate seamless video and audio capture for a variety of applications. This versatile chip is part of the SAA713x family, known for its high-quality performance and reliability in multimedia processing tasks.

At the heart of the SAA7133HL/V203 lies a powerful 9-bit video digitizer, capable of handling multiple analog video formats, including composite, S-Video, and component video. This makes the chip ideal for use in personal video recorders, PC-based multimedia systems, and video surveillance equipment.

One of the standout features of the SAA7133HL/V203 is its support for global video broadcast standards, such as NTSC, PAL, and SECAM. This ensures that the chip can be used in products distributed across various international markets without compatibility issues. Additionally, the device includes a built-in stereo audio processor, which supports NICAM and A2 stereo decoding, along with standard BTSC and EIAJ processing, enhancing the audio experience for end-users.

The SAA7133HL/V203 is equipped with an advanced scaler and de-interlacer, which ensures high-quality video output, even when dealing with interlaced sources. This feature is particularly important for maintaining image clarity and smoothness in video playback and recording scenarios.

Developers will appreciate the PCI interface provided by the SAA7133HL/V203, which simplifies integration into PC-based systems and ensures fast data transfer rates. The device also includes a programmable I/O controller, which gives additional flexibility for custom applications and control over peripheral devices.

Overall, the SAA7133HL/V203 from NXP Semiconductors is a robust and feature-rich solution for any developer looking to incorporate high-quality video and audio capture capabilities into their products. With its support for multiple video standards, integrated audio processing, and flexible interfacing options, the SAA7133HL/V203 is a top choice for multimedia applications.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess