EN
  • EN
  • DE

SAA7129H/V1,518

Part No SAA7129H/V1,518
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description IC DIGITAL VIDEO DECODER 44QFP / Video Encoder IC 44-PQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type Video Encoder
Voltage - Supply, Analog 3.1V ~ 3.5V
Voltage - Supply, Digital 3V ~ 3.6V
Mounting SMD (SMT)
Package / Case 44-QFP
Supplier Device Package 44-PQFP (10x10)
Base Product Number SAA71
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935262601518,SAA7129HB-T,SAA7129HB-T-ND
Standard Package 1,500
Win Source Part Number 1007396-SAA7129H/V1,518
Ultra Librarian 3D Model Ultra Librarian SAA7129H/V1,518 CAD Model

Description

The SAA7129H/V1,518 is a high-performance digital video encoder designed and manufactured by NXP Semiconductors. This advanced integrated circuit is engineered to convert digital video signals into analog composite and S-Video (Y/C) formats, making it an essential component for a wide range of multimedia and video applications such as DVD players, digital set-top boxes, video game consoles, and personal video recorders.

Features and Benefits

  • High-Quality Video Encoding: The SAA7129H/V1,518 supports encoding of ITU-R BT.601 standard digital input signals into high-quality analog video signals.
  • Multiple Video Formats: It is capable of encoding into PAL, NTSC, and SECAM formats, providing versatility for product deployment in different regions and systems around the world.
  • Advanced Signal Processing: The device includes features such as pixel interpolation, luminance (Y) time filtering, and chrominance (C) time filtering to ensure excellent picture quality.
  • Macrovision Copy Protection: It supports Macrovision 7.1.L1 anti-copy algorithm, which is essential for compliance with content protection requirements in consumer video products.
  • Ease of Integration: With its I2C-bus control interface, the SAA7129H/V1,518 offers a user-friendly means of integration and programming, simplifying the design-in process for engineers.

Applications

  • Digital Video Players and Recorders
  • Set-Top Boxes
  • Video Game Consoles
  • Personal Computers with Video Output
  • Video Surveillance Systems

Technical Specifications

The SAA7129H/V1,518 operates over a wide supply voltage range and is available in a compact PQFP44 package. It is designed for easy implementation into various hardware configurations, ensuring reliable performance in a diverse array of video encoding tasks.

Ordering and Sample Requests

To purchase or request a sample of the SAA7129H/V1,518, customers can contact NXP Semiconductors or authorized distributors. Detailed technical documentation, including datasheets and application notes, is available to support the design and implementation process.

You May Also Be Interested in

NXP / Nexperia
IC STEREO ENCODER MTS 32-LQFP / Audio Encoder IC Set-Top Boxes, Video Players, Recorders 32-LQFP (7x7)
Need more? Email Us
Rochester Electronics
CHIP SCALE PAL/NTSC VIDEO ENCODE
Lowest to $103.3124
Broadcom Limited
IR 3/16 Encode/Decode IC
Lowest to $3.3291
AKM Semiconductor Inc.
Lowest to $30.6950
Analog Devices Inc.
IC DAC ENCODER VID HDTV 40LFCSP
Lowest to $5.1881
NXP / Nexperia
MPEG-2 video and MPEG-audio/AC-3 audio encoder with multiplexer
Lowest to $157.8948
Analog Devices Inc.
IC VIDEO DECODER SDTV 64-LQFP
Lowest to $6.8999
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
STMicroelectronics
IC DECODER AUDIO 2.5 64TQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess