EN
  • EN
  • DE

SAA7111AH/V4,557

Part No SAA7111AH/V4,557
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO PROCESSOR 64QFP / Video Processor IC I2C NTSC, PAL, SECAM 64-QFP (14x14) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Bag
Product Status Obsolete
Function Processor
Applications Professional Video
Standards NTSC, PAL, SECAM
Control Interface I²C
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 64-BQFP
Supplier Device Package 64-QFP (14x14)
Base Product Number SAA71
Standard Package 420 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 311880-SAA7111AH/V4,557
Ultra Librarian 3D Model Ultra Librarian SAA7111AH/V4,557 CAD Model

Description

The SAA7111AH/V4,557 is a versatile and advanced video input processor designed and manufactured by NXP Semiconductors. This high-quality integrated circuit is specifically engineered to facilitate the decoding of analog video signals into digital form. It is an ideal solution for applications that require reliable and efficient video signal processing.

Key Features

  • Multi-Standard Decoder: The SAA7111AH/V4,557 supports various analog video standards, including PAL, NTSC, and SECAM. This makes it a flexible choice for global products.
  • High-Quality Video Processing: It features advanced signal processing capabilities that ensure crisp and clear video output, minimizing noise and distortion.
  • On-Chip Filters: The device includes integrated filters such as a chrominance trap filter, luminance delay line, and automatic gain control, which contribute to the enhancement of the video signal.
  • Multiple Input Formats: It can handle composite video, S-video, and component video inputs, providing versatility for various video sources.
  • Programmable Scaler: The SAA7111AH/V4,557 contains a programmable scaler for horizontal and vertical downscaling of the video signal.
  • Digital Output Formats: The processed video is output in digital formats suitable for interfacing with microcontrollers, DSPs, or other digital systems.

Applications

The SAA7111AH/V4,557 is widely used in a range of applications, including:

  • Video capture cards
  • Television sets
  • Security and surveillance systems
  • Personal video recorders
  • Video conferencing equipment

Technical Specifications

Some of the key specifications of the SAA7111AH/V4,557 include:

  • Supply Voltage: 5V
  • Power Consumption: Low
  • Operating Temperature Range: 0°C to +70°C
  • Package Type: QFP-44 (Plastic Quad Flat Package)

The SAA7111AH/V4,557 from NXP Semiconductors represents a robust solution for designers looking to integrate reliable video processing into their applications. Its comprehensive feature set and compatibility with multiple video standards make it a highly adaptable choice for a wide array of multimedia projects.

You May Also Be Interested in

MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess