EN
  • EN
  • DE

SAA3010T/S285

Part No SAA3010T/S285
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311710-SAA3010T/S285
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA3010T/S285 CAD Model

Description

Product Overview: NXP SAA3010T/S285 Infrared Remote Control Transmitter

The NXP SAA3010T/S285 is a state-of-the-art infrared (IR) remote control transmitter designed to deliver exceptional performance for consumer electronic applications. This compact, integrated circuit is tailored for ease of use in a broad range of devices, including TVs, DVD players, stereo systems, and other home entertainment units.

Key Features

  • Versatile Protocol Support: The SAA3010T/S285 supports the Philips RC-5 protocol, ensuring compatibility with a wide array of IR receivers and providing a reliable communication method for remote control functions.
  • High Carrier Frequency: Operating at a carrier frequency of 36 kHz, this transmitter ensures a clear signal with minimal interference, which is crucial for maintaining the integrity of the commands sent to the receiving device.
  • Low Power Consumption: Designed with energy efficiency in mind, the SAA3010T/S285 consumes minimal power, making it ideal for battery-operated devices where longevity is key.
  • Robust Output Power: The transmitter delivers a robust output power that ensures a strong and reliable signal, even in environments with potential obstructions or at greater distances.

Technical Specifications

The SAA3010T/S285 operates within a supply voltage range of 2.0V to 5.5V, accommodating various power sources and system requirements. It boasts a low standby current, contributing to the overall energy efficiency of the end product. Additionally, the IC is available in a compact SO package, making it suitable for space-constrained applications.

Applications

With its robust performance and compatibility features, the NXP SAA3010T/S285 is the perfect solution for designers looking to incorporate reliable IR remote control functionality into their consumer electronics products. Its versatility and low power consumption make it an excellent choice for a wide range of applications, from traditional home entertainment systems to innovative smart home devices.

Conclusion

The NXP SAA3010T/S285 infrared remote control transmitter stands out with its combination of performance, efficiency, and compatibility. It is a testament to NXP's commitment to providing high-quality components that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess