The NXP SAA3010P is a sophisticated infrared (IR) remote control transmitter integrated circuit designed to serve as the core of a versatile remote control system. This product is a perfect solution for consumer electronics manufacturers aiming to design or upgrade remote controls for televisions, DVD players, audio equipment, or any other device that can be controlled via IR signals.
Key Features
- Multiple Carrier Frequencies: The SAA3010P supports a variety of carrier frequencies, making it compatible with numerous IR protocols and ensuring broad device compatibility.
- High-Level Integration: This IC integrates all the necessary functions for IR transmission, including modulation and output stage drivers, reducing the need for additional components and simplifying the design process.
- Low Power Consumption: Designed with energy efficiency in mind, the SAA3010P minimizes power consumption, which is especially beneficial for battery-operated remote controls.
- Programmable: The transmitter can be programmed with custom codes, allowing for a wide range of control functions and the ability to create proprietary control schemes.
- Robust Output: The SAA3010P is capable of driving standard IR LEDs directly, ensuring a strong and reliable signal transmission.
Technical Specifications
- Supply Voltage: Typically 2.5V to 5.5V, accommodating a range of power sources.
- Operating Temperature: Designed to function in a wide range of temperatures, making it suitable for various environments.
- Package: Available in a DIP (Dual In-line Package), it is easy to handle in manufacturing and prototyping environments.
Applications
The NXP SAA3010P is highly versatile and can be used in a broad array of applications. Its main use is in the development of IR-based remote controls for consumer electronics. However, its programmability and compatibility with various carrier frequencies also make it suitable for more specialized applications, such as home automation systems, custom control panels, and interactive toys.
For manufacturers and hobbyists alike, the SAA3010P offers a reliable and cost-effective solution for implementing IR control in their projects. With its high integration and programmability, it paves the way for creative and innovative remote control designs.