EN
  • EN
  • DE

SA7026

Part No SA7026
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description 1.3GHz low voltage fractional-N dual frequency synthesizer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311626-SA7026
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA7026 CAD Model

Description

The SA7026 from NXP Semiconductors is a high-performance integrated circuit designed for the demanding requirements of communications applications. This versatile chip is a key component in the construction of radio frequency (RF) systems, offering a blend of functionality that includes a voltage-controlled oscillator (VCO) and a frequency synthesizer.

Key Features

  • Voltage-Controlled Oscillator: The SA7026 features an integrated VCO that operates over a broad frequency range, providing stable and precise oscillations that are crucial for RF communication systems.
  • Frequency Synthesizer: The frequency synthesizer allows for fine-tuning of the output frequency, ensuring compatibility with a variety of communication standards and enabling precise channel selection.
  • Low Phase Noise: With its low phase noise performance, the SA7026 minimizes signal degradation, which is essential for maintaining the integrity of transmitted and received signals in communication systems.
  • High Integration: The high level of integration within the SA7026 reduces the need for external components, simplifying design, and saving on board space and cost.
  • Power Efficiency: Designed with power efficiency in mind, the SA7026 conserves energy, making it suitable for battery-powered devices or applications where power consumption is a critical concern.

Applications

The SA7026 is an ideal choice for a wide range of applications, particularly where reliable and precise RF performance is required. Common applications include:

  • Base stations for mobile communications
  • Wireless infrastructure
  • Private mobile radios
  • RFID systems
  • Test and measurement equipment

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the SA7026 datasheet. The datasheet provides comprehensive information on electrical characteristics, pin configurations, and application circuits, ensuring proper integration of the SA7026 into their designs.

In conclusion, the SA7026 by NXP Semiconductors is a robust, high-performance component that serves as the cornerstone for a variety of RF applications, delivering reliability, precision, and efficiency.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.5654 $97.1308
3+ $39.8487 $119.5461
5+ $38.6036 $193.0180
7+ $37.3573 $261.5011
8+ $36.1122 $288.8976
11+ $32.3770 $356.1470
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess