EN
  • EN
  • DE

SA626D

Part No SA626D
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description Low voltage high performance mixer FM IF system with high-speed RSSI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311605-SA626D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA626D CAD Model

Description

The SA626D is a high-performance, low-voltage monolithic FM IF system incorporating a mixer/oscillator, two limiting intermediate frequency amplifiers, quadrature detector, logarithmic Received Signal Strength Indicator (RSSI), voltage regulator, and audio and RSSI op-amps. Designed by NXP Semiconductors, this integrated circuit is engineered to provide a comprehensive solution for the demanding requirements of portable communication devices.

Key Features

  • Mixer/Oscillator: The SA626D features a high sensitivity mixer with an integrated oscillator, capable of providing a stable and reliable signal conversion.
  • IF Amplifiers: Two limiting intermediate frequency amplifiers offer excellent selectivity and noise suppression, ensuring clear signal processing.
  • Quadrature Detector: The integrated quadrature detector facilitates FM demodulation, providing accurate and stable signal decoding.
  • RSSI: A logarithmic RSSI with a wide dynamic range allows for precise signal strength indication, which is crucial for adjusting the gain or for antenna alignment.
  • Voltage Regulator: An onboard voltage regulator ensures consistent performance by stabilizing the supply voltage, making the device resilient to fluctuations in power.
  • Audio and RSSI Op-Amps: The SA626D includes operational amplifiers for both audio and RSSI signals, delivering enhanced signal processing capabilities.

Applications

The SA626D is ideal for a variety of applications within the communication sector, particularly in:

  • Portable radios
  • Mobile communication devices
  • Wireless receivers

Technical Specifications

Operating within the 2.7V to 5.5V range, the SA626D offers a flexible solution for systems with varying power requirements. Its low-power consumption makes it suitable for battery-operated devices. The device is available in an SSOP-20 package, providing a compact footprint for space-constrained applications.

Conclusion

The NXP SA626D is a versatile, high-performance FM IF system that integrates multiple functions into a single chip, reducing complexity and enhancing reliability for modern communication systems. Its comprehensive feature set and robust design make it an excellent choice for designers looking to improve the performance and efficiency of their radio and wireless communication devices.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Lowest to $25.5532
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6057 $59.9311
55+ $2.1379 $117.5845
84+ $2.0709 $173.9556
116+ $2.0039 $232.4524
149+ $1.9381 $288.7769
200+ $1.7371 $347.4200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,810 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess