Product Overview: NXP SA617DK
The NXP SA617DK is a high-performance, low-voltage, mixed-signal IC designed for the demanding requirements of portable wireless communication systems. This versatile product integrates a low-noise amplifier (LNA), a mixer, a voltage-controlled oscillator (VCO), a synthesizer, and a loop filter in a single compact package. It is optimized for use in applications such as mobile phones, wireless PDAs, and other RF communication devices.
Key Features
- High Integration: The SA617DK combines multiple RF functions into one chip, reducing the number of external components required and saving board space.
- Low Voltage Operation: Designed to operate at low voltages, it is ideal for battery-powered devices, helping to extend battery life without sacrificing performance.
- High Sensitivity: The integrated LNA provides high sensitivity, improving the receiver's ability to pick up weak signals.
- Flexible VCO: The VCO covers a broad frequency range, allowing the SA617DK to be used in a wide variety of RF applications.
- Programmable Synthesizer: The synthesizer can be programmed for various frequency steps, enabling precise control over the operating frequency.
Applications
The NXP SA617DK is suitable for a range of wireless communication applications, including:
- Cellular phones
- Wireless PDAs and handheld devices
- Portable communication systems
- RF transceivers
Technical Specifications
The device operates within the following specifications:
- Supply Voltage: 2.7V to 5.5V
- Operating Temperature: -40°C to +85°C
- Frequency Range: VCO and synthesizer can be set to various frequencies within the device's range
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability. The SA617DK is manufactured to meet high standards, ensuring stable and consistent performance across a range of environmental conditions.