EN
  • EN
  • DE

SA5753DK

Part No SA5753DK
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description Audio processor - filter and control section
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311523-SA5753DK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA5753DK CAD Model

Description

Introducing the NXP SA5753DK Low Power Mixer with Oscillator

The NXP SA5753DK is a versatile, high-performance integrated circuit designed for a broad range of applications in the communication industry. This powerful component combines a low power mixer with an onboard oscillator, making it an ideal choice for designs that require both mixing and frequency generation functionalities in a compact package.

Key Features

  • Low Power Consumption: Engineered for efficiency, the SA5753DK operates with minimal power draw, making it suitable for battery-powered devices and applications where power conservation is critical.
  • Integrated Oscillator: The inclusion of an oscillator simplifies circuit design by reducing the need for external frequency generation components, thus saving space and cost.
  • Wide Frequency Range: The device supports a broad range of frequencies, offering designers the flexibility to use it in various communication protocols and signal processing tasks.
  • High Linearity: The SA5753DK delivers excellent linearity, ensuring signal integrity and reducing distortion for clear, reliable communication.
  • Low Noise Figure: With its low noise figure, the mixer maintains a high signal-to-noise ratio, which is crucial for high-performance communication systems.

Applications

The SA5753DK is suitable for a multitude of applications, including but not limited to:

  • Wireless communication systems
  • Intermediate frequency (IF) processing in receivers
  • Frequency synthesis and modulation
  • Signal conversion in RF systems

Technical Specifications

The technical specifications of the SA5753DK reflect its capability to perform in demanding environments:

  • Supply Voltage: Specified for optimal operation within the recommended voltage range.
  • Operating Temperature: Designed to withstand a wide range of temperature conditions, ensuring reliability across various environments.
  • Package: Available in a robust package that facilitates easy integration into a wide array of circuit designs.

With its combination of low power operation, integrated oscillator, and high-performance mixing capabilities, the NXP SA5753DK stands out as a top choice for designers looking to create efficient, high-quality communication systems. Whether it's for portable devices or stationary communication infrastructure, the SA5753DK provides the reliability and functionality needed to meet the demands of modern electronic communications.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $16.3040
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Lowest to $25.5532

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess