EN
  • EN
  • DE

SA56004ATK,118

Part No SA56004ATK,118
Manufacturer NXP / Nexperia
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 8HVSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 51 Weeks
Features Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-HVSON (3x3)
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-HVSON (3x3)
Family Name SA56004
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.50.0080
Other Part Number 568-7580-6, 935286444118, 568-7580-2, 568-7580-1, SA56004ATK118
Quantity per package 6000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932981-SA56004ATK,118
Ultra Librarian 3D Model Ultra Librarian SA56004ATK,118 CAD Model

Description

The SA56004ATK,118 is a sophisticated temperature sensor manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This precision sensor is designed to monitor thermal conditions with high accuracy, making it an ideal solution for a wide range of applications, including industrial control systems, computing equipment, and consumer electronics.

Key Features

  • Accuracy: The SA56004ATK,118 offers exceptional temperature measurement accuracy, ensuring reliable monitoring and control of system temperatures.
  • Interface: It features a 2-wire I2C-bus/SMBus serial interface, which allows for easy integration into existing digital systems.
  • Temperature Range: This sensor operates over a wide temperature range, making it versatile for various environmental conditions.
  • Programmable Resolution: The resolution of the temperature readings is programmable, allowing users to optimize the sensor for their specific needs.
  • Alarm Function: It includes an overtemperature alarm output, which can be programmed to trigger at a predefined temperature threshold.

Applications

The SA56004ATK,118 is engineered for use in multiple applications where precise temperature monitoring is critical. Its robust design and high accuracy make it suitable for:

  • System thermal management in personal computers and servers
  • Industrial control systems where temperature regulation is vital
  • Environmental monitoring systems
  • Electronic test and measurement equipment
  • Consumer electronics, such as smart home devices

Product Specifications

The SA56004ATK,118 is available in a small 8-pin TSSOP package, ensuring a compact footprint for space-constrained applications. It is designed to be powered by a 3.0V to 5.5V supply voltage, accommodating a variety of power sources. The device also features an active-low shutdown mode for power conservation when high precision temperature monitoring is not required.

Conclusion

In summary, the SA56004ATK,118 from NXP is a high-precision temperature sensor with a range of features designed to provide accurate, reliable temperature monitoring across a variety of applications. Its programmable nature, combined with an easy-to-use serial interface, makes it a versatile choice for designers looking to incorporate temperature sensing into their systems.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess