EN
  • EN
  • DE
  • IT

S9S12GN16F0VLF

Part No S9S12GN16F0VLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 48LQFP  /  12V1 series Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935321592557
Standard Package 250
Win Source Part Number 1178376-S9S12GN16F0VLF
Ultra Librarian 3D Model Ultra Librarian S9S12GN16F0VLF CAD Model

Description

Product Overview: NXP S9S12GN16F0VLF Microcontroller

The NXP S9S12GN16F0VLF is a cutting-edge microcontroller that targets a wide range of automotive and industrial applications. This powerful MCU is part of the HCS12 / S12 family, which is well-regarded for its high performance, reliability, and efficiency. The S9S12GN16F0VLF is designed to meet the rigorous demands of modern embedded systems, providing a robust platform for developers to build upon.

Key Features:

  • Core: The device features a 16-bit HCS12 CPU that operates at a frequency of up to 25MHz, delivering the necessary computational power for complex tasks.
  • Memory: It comes with 16KB of on-chip flash memory and 1KB of RAM, which is suitable for storing firmware and handling data operations efficiently.
  • Digital I/O: The microcontroller includes multiple digital input/output ports, enabling easy interfacing with a variety of peripherals and sensors.
  • Analog-to-Digital Converter: Equipped with a 10-bit ADC, the S9S12GN16F0VLF allows for precise analog signal measurement, crucial for sensor data acquisition and control applications.
  • Timers: Several timers, including an 8-channel timer module, provide the functionality needed for accurate event timing and pulse-width modulation (PWM).
  • Communication Interfaces: This MCU supports multiple communication protocols, including SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and I2C, facilitating easy data exchange with other devices.
  • Package: The S9S12GN16F0VLF is available in a 48-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications.
  • Temperature Range: It operates within an industrial temperature range, ensuring reliability under varying environmental conditions.
  • Voltage Range: The device is designed to work with a supply voltage range of 2.35V to 5.25V, offering flexibility in power supply design.

Applications:

The NXP S9S12GN16F0VLF is ideal for a variety of applications, including automotive control systems, industrial automation, robotics, and sensor management. Its robust feature set and high level of integration make it a preferred choice for engineers looking to develop sophisticated and reliable systems.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess