EN
  • EN
  • DE
  • IT

S9S12GN16BVTJ

Part No S9S12GN16BVTJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tube
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 14
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number S9S12
Other Names 935362335574
Standard Package 75
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264181-S9S12GN16BVTJ
Ultra Librarian 3D Model Ultra Librarian S9S12GN16BVTJ CAD Model

Description

The NXP S9S12GN16BVTJ is a powerful and versatile 16-bit microcontroller designed to cater to a wide range of automotive and industrial applications. This microcontroller is part of the HCS12 family, which is well-known for its robust design, high performance, and exceptional reliability. The S9S12GN16BVTJ is equipped with a wealth of features that make it an ideal choice for complex and demanding tasks.

Key Features:

  • CPU: The device boasts a 16-bit HCS12 core with a maximum CPU frequency of 25 MHz, providing the computational power needed for real-time processing and control tasks.
  • Memory: It comes with 16KB of RAM and 16KB of EEPROM, offering ample storage for program code and data. This ensures efficient handling of applications with complex software stacks or data-intensive operations.
  • I/O Capabilities: A comprehensive set of input/output options includes multiple digital and analog interfaces, allowing for easy integration with sensors, actuators, and other peripherals.
  • Advanced Timers: The microcontroller features a range of timers, including a 16-channel, 16-bit timer module (TIM), which is crucial for precise event management and pulse width modulation (PWM) applications.
  • Communication Interfaces: It supports various communication protocols such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and IIC (Inter-Integrated Circuit), enabling seamless data exchange with other devices.
  • Robust Security: The S9S12GN16BVTJ includes features designed to enhance security, such as a Memory Protection Unit (MPU) and a unique ID for each chip, which can be used for encryption and device authentication.
  • Package: The device is available in a compact 44-pin LQFP (Low-Profile Quad Flat Package), ensuring a small footprint for space-constrained applications.

Applications:

The NXP S9S12GN16BVTJ is ideal for a variety of applications, including but not limited to automotive control systems, sensor fusion, industrial control, and home automation. Its mix of performance, memory, and rich peripheral set allows designers to create sophisticated systems that require real-time control and connectivity.

Overall, the S9S12GN16BVTJ microcontroller is a reliable and efficient solution for developers looking to build advanced embedded systems with stringent requirements for speed, memory, and functionality.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess