EN
  • EN
  • DE

S9S12G96F0VLH

Part No S9S12G96F0VLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 96KB FLASH 64LQFP / MCU 16-bit S12 CISC 96KB Flash 3.3V/5V Automotive 64-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HCS12
Packaging Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CAN, IrDA, LIN, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
EEPROM Size 3K x 8
RAM Size 8K x 8
Supply Voltage 3.13 V ~ 5.5 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 793784-S9S12G96F0VLH
Popularity Medium
Supply and Demand Status Limited
Family Name S9S12G64
Introduction Date November 23, 2011
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian S9S12G96F0VLH CAD Model

Description

The NXP S9S12G96F0VLH is a high-performance microcontroller tailored for a wide range of automotive and industrial applications. It is part of the S12G Microcontrollers family, which is renowned for its robust design, exceptional quality, and reliability. This microcontroller integrates advanced features to meet the demanding requirements of complex embedded systems.

Core Features:

  • 16-bit HCS12 CPU: The S9S12G96F0VLH is built around the efficient HCS12 central processing unit, which provides a perfect balance between speed and power consumption.
  • Memory: It includes 96 KB of flash memory and 8 KB of RAM, offering ample space for application code and data storage.
  • Digital Signal Processing: With its enhanced digital signal processing capabilities, this microcontroller can handle complex algorithms and data processing tasks with ease.
  • Communication Interfaces: A variety of communication interfaces are available, including CAN, LIN, and SPI, enabling seamless integration with other components in a system.
  • Robust I/O Capabilities: The S9S12G96F0VLH features multiple general-purpose input/output ports that provide flexibility in interfacing with external devices and sensors.
  • Advanced Timer Functions: It offers sophisticated timer modules that support a wide range of timing and pulse-width modulation (PWM) functions.
  • Analog-to-Digital Converter: The integrated ADC allows for precise conversion of analog signals to digital, facilitating accurate sensor readings and control.

Applications:

The microcontroller's diverse set of features makes it ideal for applications such as:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Embedded control
  • Smart sensors

Reliability and Support:

NXP's commitment to quality ensures that the S9S12G96F0VLH microcontroller is designed to meet the stringent requirements of the automotive industry. It is backed by NXP's comprehensive technical support and documentation, making development and integration a smooth process for engineers and designers.

Summary:

In summary, the NXP S9S12G96F0VLH is a feature-rich microcontroller that offers a powerful combination of performance, memory, and peripherals. Its robust design and wide range of applications make it a go-to choice for engineers looking to develop reliable and sophisticated embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5525 $58.9725
22+ $5.3764 $118.2808
34+ $5.2084 $177.0856
46+ $5.0404 $231.8584
60+ $4.8724 $292.3440
80+ $4.3684 $349.4720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess