EN
  • EN
  • DE
  • IT

S9S12G240F0VLFR

Part No S9S12G240F0VLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 240KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 240KB (240K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 11K x 8
Voltage - Supply (Vcc/Vdd) 3.13V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806523-S9S12G240F0VLFR
Ultra Librarian 3D Model Ultra Librarian S9S12G240F0VLFR CAD Model

Description

The NXP S9S12G240F0VLFR is a high-performance microcontroller designed for automotive and industrial applications. Part of the S12G family of 16-bit microcontrollers, this device is engineered to deliver exceptional processing power and reliability, making it an ideal choice for complex and safety-critical tasks.

At the heart of the S9S12G240F0VLFR is the HCS12 core, which operates at a frequency of up to 25 MHz. This core is supported by 240 KB of on-chip flash memory, providing ample space for application code and data storage. With 12 KB of RAM, this microcontroller allows for efficient data handling and multitasking capabilities.

The device is equipped with a rich set of peripherals, including multiple serial communication interfaces such as SCI, SPI, and I2C, which facilitate easy communication with other devices and sensors. It also boasts a range of analog and digital functionalities, including an 8-channel 10-bit Analog-to-Digital Converter (ADC) that provides accurate sensor readings and data acquisition.

For automotive applications, the S9S12G240F0VLFR offers features such as a Local Interconnect Network (LIN) interface for seamless integration into vehicle networks. The microcontroller's robust design ensures reliable operation in the harsh environments typical of automotive applications, with extended temperature ranges and resistance to electromagnetic interference.

Safety and security are paramount in the design of the S9S12G240F0VLFR. It incorporates features such as a Memory Protection Unit (MPU) and a watchdog timer to safeguard system integrity. The flash memory comes with error correction code (ECC) functionality, which helps detect and correct potential errors, ensuring the reliability of the code execution.

Designed with flexibility in mind, the S9S12G240F0VLFR is available in a 48-pin LQFP package, making it suitable for space-constrained applications. Its compatibility with the CodeWarrior development environment allows for streamlined programming and debugging, reducing development time and accelerating time-to-market for products utilizing this microcontroller.

In summary, the NXP S9S12G240F0VLFR microcontroller is a powerful and dependable solution for developers looking to create advanced automotive and industrial applications that demand high performance, robust communication features, and stringent safety requirements.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess