EN
  • EN
  • DE
  • IT

S9S08SL16F1MTL

Part No S9S08SL16F1MTL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28TSSOP  /  S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tube
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 22
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935309872574
Standard Package 50
Win Source Part Number 1090745-S9S08SL16F1MTL
Ultra Librarian 3D Model Ultra Librarian S9S08SL16F1MTL CAD Model

Description

NXP S9S08SL16F1MTL Microcontroller

The NXP S9S08SL16F1MTL is a powerful and versatile microcontroller that is part of the S08 family, designed to provide a highly integrated and cost-effective solution for a wide range of applications. With its advanced features and robust performance, this microcontroller is ideal for industrial control, automotive systems, home appliances, and consumer electronics.

Key Features:

  • CPU: 8-bit HCS08 Central Processing Unit (CPU) with a maximum bus frequency of 40 MHz, providing efficient processing capabilities for complex operations.
  • Flash Memory: 16 KB of on-chip in-circuit programmable flash memory with a 100,000 write/erase cycle endurance, ensuring reliable storage for your application code and data.
  • RAM: 1 KB of Random Access Memory (RAM) for temporary data storage and efficient handling of computational tasks.
  • Input/Output: Multiple general-purpose input/output (GPIO) pins that support a variety of digital interfacing options, enhancing the flexibility of the device for various peripheral connections.
  • Timers: An array of timers including an 8-channel, 16-bit timer/pulse-width modulator (TPM) for precise timing operations and PWM applications.
  • Analog-to-Digital Converter (ADC): 12-bit resolution ADC with multiple channels for accurate analog signal measurement and conversion to digital format.
  • Communication Interfaces: Integrated Serial Communications Interface (SCI) and Serial Peripheral Interface (SPI) modules for robust serial data communication.
  • Voltage Range: Operates at a power supply voltage range of 3.0 V to 5.5 V, accommodating a wide range of power sources and ensuring compatibility with both 3.3V and 5V systems.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for harsh environmental conditions.
  • Packaging: Available in a 32-pin LQFP package, which provides a compact footprint while offering enough pins for complex applications.

The NXP S9S08SL16F1MTL microcontroller is engineered with an emphasis on ease of use, efficiency, and reliability. It includes a rich set of peripherals and development support, making it an excellent choice for designers looking to create sophisticated systems with minimal external components. Whether your application demands low power consumption, advanced analog capabilities, or robust serial communication, the S9S08SL16F1MTL is equipped to meet those needs.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess