EN
  • EN
  • DE
  • IT

S9S08AW16E5CFDE

Part No S9S08AW16E5CFDE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series S08
Package Tray
Product Status Not For New Designs
Programmable Not Verified
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 38
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN-EP (7x7)
Base Product Number S9S08
Standard Package 1,300 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 311161-S9S08AW16E5CFDE
Ultra Librarian 3D Model Ultra Librarian S9S08AW16E5CFDE CAD Model

Description

The NXP S9S08AW16E5CFDE microcontroller is a robust and versatile integrated circuit designed for a wide range of embedded applications. This powerful MCU is part of the S08 family, which is well-known for its high performance, reliability, and efficiency in processing and control tasks.

Key Features:

  • Core: The device features an S08 core, which operates at a bus frequency of up to 20 MHz, providing quick data processing and real-time performance.
  • Memory: It comes with 16 KB of flash memory for program storage and 1 KB of RAM for data handling, ensuring ample space for complex applications.
  • Temperature Range: The microcontroller operates effectively over an industrial temperature range, making it suitable for harsh environments.
  • I/O Ports: It includes multiple general-purpose input/output (GPIO) ports, which can be configured to interface with various peripherals and sensors.
  • Analog to Digital Converter (ADC): An inbuilt 10-bit ADC allows the microcontroller to process analog signals, making it ideal for applications requiring sensor data acquisition.
  • Timers: Equipped with multiple timers, including a real-time interrupt timer and a pulse-width modulation (PWM) controller, which are essential for time-sensitive tasks and motor control.

Applications:

The S9S08AW16E5CFDE MCU is suitable for a broad spectrum of applications. Its robust feature set makes it ideal for:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Robotics

Package and Quality:

This microcontroller is offered in a 32-pin QFN package, which ensures a compact footprint while providing sufficient I/O options for complex designs. NXP's commitment to quality means that the S9S08AW16E5CFDE is manufactured to high standards, ensuring reliability for mission-critical applications.

With its blend of performance, memory capacity, and enhanced features, the NXP S9S08AW16E5CFDE microcontroller stands out as a top choice for designers looking to develop advanced and reliable embedded systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess