EN
  • EN
  • DE
  • IT

S9KEAZN8AVTG

Part No S9KEAZN8AVTG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 8KB FLASH 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tube
Core Processor ARM Cortex -M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 14
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805655-S9KEAZN8AVTG
Ultra Librarian 3D Model Ultra Librarian S9KEAZN8AVTG CAD Model

Description

The S9KEAZN8AVTG is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This robust and versatile MCU is part of the Kinetis EA series, which is designed specifically for automotive and industrial applications. It is built to meet the rigorous demands of modern embedded systems, providing a perfect blend of performance, power efficiency, and reliability.

At the heart of the S9KEAZN8AVTG is an ARM Cortex-M0+ core, which operates at a frequency of up to 48 MHz. This core offers the efficiency and processing power needed to handle complex algorithms and control tasks. With its 32-bit architecture, the MCU delivers high-performance operation while maintaining exceptional power efficiency, which is critical for battery-powered or energy-sensitive applications.

This MCU comes with an impressive 8KB of RAM and 64KB of flash memory, providing ample space for application code and data storage. The flash memory is especially designed for high reliability, with a 100,000 write/erase cycle specification, ensuring long-term stability of the stored data.

The S9KEAZN8AVTG is rich in features that support a wide range of functionalities. It includes multiple communication interfaces such as CAN, SPI, I2C, and UART, making it highly adaptable to various communication protocols required in automotive networks. The inclusion of a 12-bit analog-to-digital converter (ADC) allows for precise measurement of analog signals, which is crucial for sensor interfacing and data acquisition tasks.

For enhanced security, the device features a unique identification number for each chip, which can be used to protect the intellectual property of the software and to prevent unauthorized access. Additionally, it supports various low-power modes, which are essential for reducing power consumption during idle periods.

The S9KEAZN8AVTG is available in a compact 32-pin QFN package, making it suitable for space-constrained applications. Its robust design ensures reliable operation over an extended temperature range, making it an ideal choice for the harsh environments found in automotive and industrial settings.

With its combination of performance, memory capacity, security features, and connectivity options, the S9KEAZN8AVTG from NXP is an excellent choice for developers looking to create sophisticated and reliable systems in the automotive and industrial sectors.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0915 $53.1895
30+ $3.3572 $100.7160
47+ $3.2523 $152.8581
64+ $3.1474 $201.4336
83+ $3.0424 $252.5192
110+ $2.7277 $300.0470
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 97,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess