EN
  • EN
  • DE
  • IT

S9KEAZ64ACLH

Part No S9KEAZ64ACLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series Kinetis KEA
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 57
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name S9KEAZ64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-13672, 935325942557, S9KEAZ64ACLH-ND
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893337-S9KEAZ64ACLH
Ultra Librarian 3D Model Ultra Librarian S9KEAZ64ACLH CAD Model

Description

The NXP S9KEAZ64ACLH is a versatile and powerful microcontroller that offers a perfect blend of performance, power efficiency, and feature set, making it an ideal choice for a wide range of automotive and industrial applications. This 32-bit MCU is part of the KEA family of microcontrollers based on the ARM Cortex-M0+ core, which is known for its exceptional energy efficiency and processing capabilities.

Key Features

  • Core: ARM Cortex-M0+ processor, operating at a frequency of up to 48 MHz.
  • Memory: Comes with 64 KB of flash memory and 8 KB of RAM, providing ample space for complex applications and software stacks.
  • Communication Interfaces: Equipped with multiple communication interfaces, including CAN, SPI, I2C, and UART, allowing for versatile connectivity options.
  • Analog Modules: Features several analog modules such as ADCs (Analog-to-Digital Converters), and an analog comparator, to handle various sensor inputs.
  • Timers: Includes a variety of timers like PWM (Pulse Width Modulation) timers for precise control over motor functions or LED dimming.
  • Operating Voltage: Supports a wide operating voltage range from 2.7V to 5.5V, suitable for automotive and battery-operated devices.
  • Package: Available in a 64 LQFP (Low Profile Quad Flat Package), which is ideal for space-constrained applications.
  • Temperature Range: Designed to operate reliably across an extended temperature range, making it suitable for harsh environmental conditions.

Applications

The NXP S9KEAZ64ACLH is designed to cater to a broad spectrum of applications. Its robust design and rich set of features make it particularly well-suited for automotive control systems, including body electronics, sensor nodes, and motor control units. Additionally, its capabilities are highly sought after in industrial applications such as factory automation, HVAC systems, and energy management solutions.

Whether you are developing a sophisticated automotive system or an intricate industrial control unit, the NXP S9KEAZ64ACLH provides the reliability, efficiency, and performance needed to drive innovation and ensure the smooth operation of your applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess